Microchip Technology, Inc. Ldo, Fixed, 12V, 0.4A, -40 To 125Deg C; Output Type Microchip MIC2920A-12WS

Description
LDO, FIXED, 12V, 0.4A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:26V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:400mA; Dropout Voltage Typ @ Current:400mV; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 12V, 0.4A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:26V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:400mA; Dropout Voltage Typ @ Current:400mV; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 12V, 0.4A, -40 To 125Deg C; Output Type Microchip - 71Y0574 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 12V, 0.4A, -40 To 125Deg C; Output Type Microchip
71Y0574
Ldo, Fixed, 12V, 0.4A, -40 To 125Deg C; Output Type Microchip 71Y0574
LDO, FIXED, 12V, 0.4A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:26V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:400mA; Dropout Voltage Typ @ Current:400mV; No. of Pins:3Pins RoHS Compliant: Yes

LDO, FIXED, 12V, 0.4A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:26V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:400mA; Dropout Voltage Typ @ Current:400mV; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Linear Voltage Regulator Microchip - 51AK9161 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Linear Voltage Regulator Microchip
51AK9161
Ic, Linear Voltage Regulator Microchip 51AK9161
IC, LINEAR VOLTAGE REGULATOR

IC, LINEAR VOLTAGE REGULATOR

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 71Y0574 51AK9161
Product Name Ldo, Fixed, 12V, 0.4A, -40 To 125Deg C; Output Type Microchip Ic, Linear Voltage Regulator Microchip
Input Voltage 2 to 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLM137QH - Micross Components, Inc.
Micross Components, Inc.
View Details