Microchip Technology, Inc. Ic, Reg Ldo, 400Ma, 5V/adj; Output Type Microchip MIC29204YM

Description
IC, REG LDO, 400MA, 5V/ADJ; Output Type:Adjustable; Input Voltage Min:2V; Input Voltage Max:26V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.24V; Adjustable Output Voltage Max:26V; Output Current:400mA; Dropout RoHS Compliant: Yes
Datasheet
Description
IC, REG LDO, 400MA, 5V/ADJ; Output Type:Adjustable; Input Voltage Min:2V; Input Voltage Max:26V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.24V; Adjustable Output Voltage Max:26V; Output Current:400mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Reg Ldo, 400Ma, 5V/adj; Output Type Microchip - 99AC4140 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Reg Ldo, 400Ma, 5V/adj; Output Type Microchip
99AC4140
Ic, Reg Ldo, 400Ma, 5V/adj; Output Type Microchip 99AC4140
IC, REG LDO, 400MA, 5V/ADJ; Output Type:Adjustable; Input Voltage Min:2V; Input Voltage Max:26V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.24V; Adjustable Output Voltage Max:26V; Output Current:400mA; Dropout RoHS Compliant: Yes

IC, REG LDO, 400MA, 5V/ADJ; Output Type:Adjustable; Input Voltage Min:2V; Input Voltage Max:26V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.24V; Adjustable Output Voltage Max:26V; Output Current:400mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 99AC4140
Product Name Ic, Reg Ldo, 400Ma, 5V/adj; Output Type Microchip
Input Voltage 2 to 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
IGBT Stabilizer Silent 500VA 1000VA Static Voltage Regulators/Stabilizers 220V 230V AC Wall Mounted Stabilizers AVR 80V-300V - No.1601737751016 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three (optional feature)
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Wall; Floor (optional feature)
View Details