Microchip Technology, Inc. Ldo, Adj, 1.24V To 26V, 0.4A, To-263-5; Output Type Microchip MIC29202WU

Description
LDO, ADJ, 1.24V TO 26V, 0.4A, TO-263-5; Output Type:Adjustable; Input Voltage Min:2V; Input Voltage Max:26V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.24V; Adjustable Output Voltage Max:26V; Output Current:400mA RoHS Compliant: Yes
Description
LDO, ADJ, 1.24V TO 26V, 0.4A, TO-263-5; Output Type:Adjustable; Input Voltage Min:2V; Input Voltage Max:26V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.24V; Adjustable Output Voltage Max:26V; Output Current:400mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1.24V To 26V, 0.4A, To-263-5; Output Type Microchip - 10AC8124 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.24V To 26V, 0.4A, To-263-5; Output Type Microchip
10AC8124
Ldo, Adj, 1.24V To 26V, 0.4A, To-263-5; Output Type Microchip 10AC8124
LDO, ADJ, 1.24V TO 26V, 0.4A, TO-263-5; Output Type:Adjustable; Input Voltage Min:2V; Input Voltage Max:26V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.24V; Adjustable Output Voltage Max:26V; Output Current:400mA RoHS Compliant: Yes

LDO, ADJ, 1.24V TO 26V, 0.4A, TO-263-5; Output Type:Adjustable; Input Voltage Min:2V; Input Voltage Max:26V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.24V; Adjustable Output Voltage Max:26V; Output Current:400mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 10AC8124
Product Name Ldo, Adj, 1.24V To 26V, 0.4A, To-263-5; Output Type Microchip
Input Voltage 2 to 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details