Microchip Technology, Inc. 400mA LDO Adj+Shutdown MIC29202

Description
The MIC2920A family are "bulletproof" efficient voltage regulators with very low dropout voltage (typically 40mV at light loads and 370mV at 250mA), and very low quiescent current (140µA typical). The quiescent current of the MIC2920A increases only slightly in dropout, prolonging battery life. Key MIC2920A features include protection against reversed battery, fold-back current limiting, and automotive load-dump protection (60V positive transient). The MIC2920 is available in several configurations. The MIC2920A-x.x devices are 3-pin fixed-voltage regulators available in 3.3V, 4.85V, 5V, and 12V outputs. The MIC29201 is a fixed regulator offering a logic-compatible shutdown input and an error flag output. This flag may also be used as a power-on reset signal. A logic-compatible shutdown input is provided on the adjustable MIC29202 that allows the regulator to be switched on and off. The MIC29204 8-pin SOIC adjustable regulator includes both shutdown and error flag pins and may be pin-strapped for 5V output or programmed from 1.24V to 26V using two external resistors. Additional Features High output voltage accuracy Guaranteed 400mA output Low quiescent current Low dropout voltage Extremely tight load and line regulation Very low temperature coefficient Current and thermal limiting Input withstands -20V reverse battery and +60V positive transients Error flag warns of output dropout Logic-controlled electronic shutdown Output programmable from 1.24V to 26V (MIC29202/MIC29204) Available in TO-220, TO-220-5, and surface-mount TO-263-5, SOT-223, and SO-8 packages.
Datasheet
Description
The MIC2920A family are "bulletproof" efficient voltage regulators with very low dropout voltage (typically 40mV at light loads and 370mV at 250mA), and very low quiescent current (140µA typical). The quiescent current of the MIC2920A increases only slightly in dropout, prolonging battery life. Key MIC2920A features include protection against reversed battery, fold-back current limiting, and automotive load-dump protection (60V positive transient). The MIC2920 is available in several configurations. The MIC2920A-x.x devices are 3-pin fixed-voltage regulators available in 3.3V, 4.85V, 5V, and 12V outputs. The MIC29201 is a fixed regulator offering a logic-compatible shutdown input and an error flag output. This flag may also be used as a power-on reset signal. A logic-compatible shutdown input is provided on the adjustable MIC29202 that allows the regulator to be switched on and off. The MIC29204 8-pin SOIC adjustable regulator includes both shutdown and error flag pins and may be pin-strapped for 5V output or programmed from 1.24V to 26V using two external resistors. Additional Features High output voltage accuracy Guaranteed 400mA output Low quiescent current Low dropout voltage Extremely tight load and line regulation Very low temperature coefficient Current and thermal limiting Input withstands -20V reverse battery and +60V positive transients Error flag warns of output dropout Logic-controlled electronic shutdown Output programmable from 1.24V to 26V (MIC29202/MIC29204) Available in TO-220, TO-220-5, and surface-mount TO-263-5, SOT-223, and SO-8 packages.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
400mA LDO Adj+Shutdown - MIC29202 - Microchip Technology, Inc.
Chandler, AZ, United States
400mA LDO Adj+Shutdown
MIC29202
400mA LDO Adj+Shutdown MIC29202
The MIC2920A family are "bulletproof" efficient voltage regulators with very low dropout voltage (typically 40mV at light loads and 370mV at 250mA), and very low quiescent current (140µA typical). The quiescent current of the MIC2920A increases only slightly in dropout, prolonging battery life. Key MIC2920A features include protection against reversed battery, fold-back current limiting, and automotive load-dump protection (60V positive transient). The MIC2920 is available in several configurations. The MIC2920A-x.x devices are 3-pin fixed-voltage regulators available in 3.3V, 4.85V, 5V, and 12V outputs. The MIC29201 is a fixed regulator offering a logic-compatible shutdown input and an error flag output. This flag may also be used as a power-on reset signal. A logic-compatible shutdown input is provided on the adjustable MIC29202 that allows the regulator to be switched on and off. The MIC29204 8-pin SOIC adjustable regulator includes both shutdown and error flag pins and may be pin-strapped for 5V output or programmed from 1.24V to 26V using two external resistors. Additional Features High output voltage accuracy Guaranteed 400mA output Low quiescent current Low dropout voltage Extremely tight load and line regulation Very low temperature coefficient Current and thermal limiting Input withstands -20V reverse battery and +60V positive transients Error flag warns of output dropout Logic-controlled electronic shutdown Output programmable from 1.24V to 26V (MIC29202/MIC29204) Available in TO-220, TO-220-5, and surface-mount TO-263-5, SOT-223, and SO-8 packages.

The MIC2920A family are "bulletproof" efficient voltage regulators with very low dropout voltage (typically 40mV at light loads and 370mV at 250mA), and very low quiescent current (140µA typical). The quiescent current of the MIC2920A increases only slightly in dropout, prolonging battery life. Key MIC2920A features include protection against reversed battery, fold-back current limiting, and automotive load-dump protection (60V positive transient).

The MIC2920 is available in several configurations. The MIC2920A-x.x devices are 3-pin fixed-voltage regulators available in 3.3V, 4.85V, 5V, and 12V outputs. The MIC29201 is a fixed regulator offering a logic-compatible shutdown input and an error flag output. This flag may also be used as a power-on reset signal. A logic-compatible shutdown input is provided on the adjustable MIC29202 that allows the regulator to be switched on and off. The MIC29204 8-pin SOIC adjustable regulator includes both shutdown and error flag pins and may be pin-strapped for 5V output or programmed from 1.24V to 26V using two external resistors.

Additional Features

    • High output voltage accuracy
    • Guaranteed 400mA output
    • Low quiescent current
    • Low dropout voltage
    • Extremely tight load and line regulation
    • Very low temperature coefficient
    • Current and thermal limiting
    • Input withstands -20V reverse battery and +60V positive transients
    • Error flag warns of output dropout
    • Logic-controlled electronic shutdown
    • Output programmable from 1.24V to 26V (MIC29202/MIC29204)
    • Available in TO-220, TO-220-5, and surface-mount TO-263-5, SOT-223, and SO-8 packages.
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC29202
Product Name 400mA LDO Adj+Shutdown
Package Type DPAK; TO-220; Other; ['DDPAK', 'TO-220']
Unlock Full Specs
to access all available technical data

Similar Products

RGB LED Fashion Lighting Controller - AAT3128 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-14
Input Voltage 2.7 to 5.5 volts
View Details
Buck 3A Step-Down DC-DC Converter IC - 85-BQ25601RTWR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA6B19N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
IC PWR DRIVER N-CHAN 1:8 DSO-20 - 376-TLE7236G - Utmel Electronic Limited
Specs
Package Type SOIC; Other; 20-SOIC (0.295, 7.50mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details