Microchip Technology, Inc. Ldo, Adj, 1.25-25V, 1.5A, To-252-5; Output Type Microchip MIC29152WD-TR

Description
LDO, ADJ, 1.25-25V, 1.5A, TO-252-5; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:26V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:25V; Output Current:1.5A RoHS Compliant: Yes
Description
LDO, ADJ, 1.25-25V, 1.5A, TO-252-5; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:26V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:25V; Output Current:1.5A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1.25-25V, 1.5A, To-252-5; Output Type Microchip - 41AH8537 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.25-25V, 1.5A, To-252-5; Output Type Microchip
41AH8537
Ldo, Adj, 1.25-25V, 1.5A, To-252-5; Output Type Microchip 41AH8537
LDO, ADJ, 1.25-25V, 1.5A, TO-252-5; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:26V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:25V; Output Current:1.5A RoHS Compliant: Yes

LDO, ADJ, 1.25-25V, 1.5A, TO-252-5; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:26V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:25V; Output Current:1.5A RoHS Compliant: Yes

Supplier's Site
Ldo, Adj, 1.25-25V, 1.5A, To-252-5; Output Type Microchip - 57AC2566 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.25-25V, 1.5A, To-252-5; Output Type Microchip
57AC2566
Ldo, Adj, 1.25-25V, 1.5A, To-252-5; Output Type Microchip 57AC2566
LDO, ADJ, 1.25-25V, 1.5A, TO-252-5; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:26V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:25V; Output Current:1.5A; RoHS Compliant: Yes

LDO, ADJ, 1.25-25V, 1.5A, TO-252-5; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:26V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:25V; Output Current:1.5A; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 41AH8537
Product Name Ldo, Adj, 1.25-25V, 1.5A, To-252-5; Output Type Microchip
Input Voltage 2.3 to 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1054QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details