Microchip Technology, Inc. Ldo, Fixed, 5V, 1.5A, To-263-5; Output Type Microchip MIC29151-5.0WU

Description
LDO, FIXED, 5V, 1.5A, TO-263-5; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:26V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:350mV; No. of Pins:5Pins; MSL:- RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 5V, 1.5A, TO-263-5; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:26V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:350mV; No. of Pins:5Pins; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 5V, 1.5A, To-263-5; Output Type Microchip - 71Y0568 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 1.5A, To-263-5; Output Type Microchip
71Y0568
Ldo, Fixed, 5V, 1.5A, To-263-5; Output Type Microchip 71Y0568
LDO, FIXED, 5V, 1.5A, TO-263-5; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:26V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:350mV; No. of Pins:5Pins; MSL:- RoHS Compliant: Yes

LDO, FIXED, 5V, 1.5A, TO-263-5; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:26V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:350mV; No. of Pins:5Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo, Reg, 26Vin, 1.5A, 5V, 5To263 Microchip - 51AK9160 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Reg, 26Vin, 1.5A, 5V, 5To263 Microchip
51AK9160
Ldo, Reg, 26Vin, 1.5A, 5V, 5To263 Microchip 51AK9160
LDO, REG, 26VIN, 1.5A, 5V, 5TO263

LDO, REG, 26VIN, 1.5A, 5V, 5TO263

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 71Y0568 51AK9160
Product Name Ldo, Fixed, 5V, 1.5A, To-263-5; Output Type Microchip Ldo, Reg, 26Vin, 1.5A, 5V, 5To263 Microchip
Input Voltage 2.25 to 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details