Microchip Technology, Inc. Voltage Regulator MIC29151-5.0WT

Description
LINEAR VOLTAGE REGULATOR IC POSITIVE FIXED 1 OUTPUT 5V 1.5A TO-220-5 . FREE 2 YEAR RADWELL WARRANTY
Description
LINEAR VOLTAGE REGULATOR IC POSITIVE FIXED 1 OUTPUT 5V 1.5A TO-220-5 . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 92331801 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
92331801
Voltage Regulator 92331801
LINEAR VOLTAGE REGULATOR IC POSITIVE FIXED 1 OUTPUT 5V 1.5A TO-220-5 . FREE 2 YEAR RADWELL WARRANTY

LINEAR VOLTAGE REGULATOR IC POSITIVE FIXED 1 OUTPUT 5V 1.5A TO-220-5 . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ldo Volt Reg, 1.5A, 5V, To-220-5 Microchip - 51AK9159 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Volt Reg, 1.5A, 5V, To-220-5 Microchip
51AK9159
Ldo Volt Reg, 1.5A, 5V, To-220-5 Microchip 51AK9159
LDO VOLT REG, 1.5A, 5V, TO-220-5

LDO VOLT REG, 1.5A, 5V, TO-220-5

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 92331801 51AK9159
Product Name Voltage Regulator Ldo Volt Reg, 1.5A, 5V, To-220-5 Microchip
Unlock Full Specs
to access all available technical data

Similar Products

250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details