Microchip Technology, Inc. Ldo, Reg, 26Vin, 1.5A, 3.3V, 5To263; Output Type Microchip MIC29151-3.3WU

Description
LDO, REG, 26VIN, 1.5A, 3.3V, 5TO263; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:26V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.5A; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, REG, 26VIN, 1.5A, 3.3V, 5TO263; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:26V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.5A; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Reg, 26Vin, 1.5A, 3.3V, 5To263; Output Type Microchip - 99AC4138 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Reg, 26Vin, 1.5A, 3.3V, 5To263; Output Type Microchip
99AC4138
Ldo, Reg, 26Vin, 1.5A, 3.3V, 5To263; Output Type Microchip 99AC4138
LDO, REG, 26VIN, 1.5A, 3.3V, 5TO263; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:26V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.5A; Dropout RoHS Compliant: Yes

LDO, REG, 26VIN, 1.5A, 3.3V, 5TO263; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:26V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.5A; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 99AC4138
Product Name Ldo, Reg, 26Vin, 1.5A, 3.3V, 5To263; Output Type Microchip
Input Voltage 2.25 to 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details