Microchip Technology, Inc. 1.5A LDO Fixed Voltage MIC29150

Description
The MIC29510 and MIC29512 are high-current, high-accuracy, low-dropout voltage regulators featuring fast transient recovery from input voltage surges and output load current changes. These regulators use a PNP pass element that features proprietary Super βeta PNP® process. The MIC29510/2 is available in two versions: the 3-pin fixed output MIC29510 and the 5-pin adjustable output voltage MIC29512. All versions are fully protected against overcurrent faults, reversed input polarity, reversed lead insertion, over-temperature operation, and positive and negative transient voltage spikes. A TTL-compatible enable (EN) control pin supports external on/off control. If on/off control is not required, the device may be continuously enabled by connecting EN to IN. The MIC29510/2 is available in the standard 3- and 5-pin TO-220 package with an operating junction temperature range of 0°C to +125°C. For applications requiring even lower dropout voltage, input voltage greater than 16V, or an error flag, see the MIC29500/29501/29502 /29503 Additional Features Fast transient response 5A current capability 700mV dropout voltage at full load Low ground current Accurate 1% guaranteed tolerance Zero current shutdown mode (MIC29512) Fixed voltage and adjustable versions
Datasheet
Description
The MIC29510 and MIC29512 are high-current, high-accuracy, low-dropout voltage regulators featuring fast transient recovery from input voltage surges and output load current changes. These regulators use a PNP pass element that features proprietary Super βeta PNP® process. The MIC29510/2 is available in two versions: the 3-pin fixed output MIC29510 and the 5-pin adjustable output voltage MIC29512. All versions are fully protected against overcurrent faults, reversed input polarity, reversed lead insertion, over-temperature operation, and positive and negative transient voltage spikes. A TTL-compatible enable (EN) control pin supports external on/off control. If on/off control is not required, the device may be continuously enabled by connecting EN to IN. The MIC29510/2 is available in the standard 3- and 5-pin TO-220 package with an operating junction temperature range of 0°C to +125°C. For applications requiring even lower dropout voltage, input voltage greater than 16V, or an error flag, see the MIC29500/29501/29502 /29503 Additional Features Fast transient response 5A current capability 700mV dropout voltage at full load Low ground current Accurate 1% guaranteed tolerance Zero current shutdown mode (MIC29512) Fixed voltage and adjustable versions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5A LDO Fixed Voltage - MIC29150 - Microchip Technology, Inc.
Chandler, AZ, United States
1.5A LDO Fixed Voltage
MIC29150
1.5A LDO Fixed Voltage MIC29150
The MIC29510 and MIC29512 are high-current, high-accuracy, low-dropout voltage regulators featuring fast transient recovery from input voltage surges and output load current changes. These regulators use a PNP pass element that features proprietary Super βeta PNP® process. The MIC29510/2 is available in two versions: the 3-pin fixed output MIC29510 and the 5-pin adjustable output voltage MIC29512. All versions are fully protected against overcurrent faults, reversed input polarity, reversed lead insertion, over-temperature operation, and positive and negative transient voltage spikes. A TTL-compatible enable (EN) control pin supports external on/off control. If on/off control is not required, the device may be continuously enabled by connecting EN to IN. The MIC29510/2 is available in the standard 3- and 5-pin TO-220 package with an operating junction temperature range of 0°C to +125°C. For applications requiring even lower dropout voltage, input voltage greater than 16V, or an error flag, see the MIC29500/29501/29502 /29503 Additional Features Fast transient response 5A current capability 700mV dropout voltage at full load Low ground current Accurate 1% guaranteed tolerance Zero current shutdown mode (MIC29512) Fixed voltage and adjustable versions

The MIC29510 and MIC29512 are high-current, high-accuracy, low-dropout voltage regulators featuring fast transient recovery from input voltage surges and output load current changes. These regulators use a PNP pass element that features proprietary Super βeta PNP® process.

The MIC29510/2 is available in two versions: the 3-pin fixed output MIC29510 and the 5-pin adjustable output voltage MIC29512. All versions are fully protected against overcurrent faults, reversed input polarity, reversed lead insertion, over-temperature operation, and positive and negative transient voltage spikes.

A TTL-compatible enable (EN) control pin supports external on/off control. If on/off control is not required, the device may be continuously enabled by connecting EN to IN.

The MIC29510/2 is available in the standard 3- and 5-pin TO-220 package with an operating junction temperature range of 0°C to +125°C.

For applications requiring even lower dropout voltage, input voltage greater than 16V, or an error flag, see the MIC29500/29501/29502/29503

Additional Features

    • Fast transient response
    • 5A current capability
    • 700mV dropout voltage at full load
    • Low ground current
    • Accurate 1% guaranteed tolerance
    • Zero current shutdown mode (MIC29512)
    • Fixed voltage and adjustable versions
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC29150
Product Name 1.5A LDO Fixed Voltage
Package Type TO-220; TO-263; Other; ['WAFER', 'TO-263', 'TO-220']
Unlock Full Specs
to access all available technical data

Similar Products

LM25115 42V, Secondary Side Post Regulator/Synchronous Buck Controller - LM25115MTX/NOPB - Texas Instruments
Specs
Package Type Other; TSSOP,WSON
Features Thermal Shutdown Protection; Frequency Synchronization,Synchronization Pin,Thermal Shutdown,Soft Start
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA5590N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
 - CYPD3176-24LQXQ - Rochester Electronics
Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-24
View Details