Microchip Technology, Inc. Ldo, Fixed, 3.3V, 1.5A, -40 To 125Deg C; Output Type Microchip MIC29150-3.3WU

Description
LDO, FIXED, 3.3V, 1.5A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:26V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:350mV; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.3V, 1.5A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:26V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:350mV; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 1.5A, -40 To 125Deg C; Output Type Microchip - 10AC8119 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 1.5A, -40 To 125Deg C; Output Type Microchip
10AC8119
Ldo, Fixed, 3.3V, 1.5A, -40 To 125Deg C; Output Type Microchip 10AC8119
LDO, FIXED, 3.3V, 1.5A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:26V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:350mV; No. of Pins:3Pins RoHS Compliant: Yes

LDO, FIXED, 3.3V, 1.5A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:26V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:350mV; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 10AC8119
Product Name Ldo, Fixed, 3.3V, 1.5A, -40 To 125Deg C; Output Type Microchip
Input Voltage 2.3 to 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLM117QR - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details