Microchip Technology, Inc. Ldo Volt Reg, 1.5A, 12V, To-220-3; Output Type Microchip MIC29150-12WT

Description
LDO VOLT REG, 1.5A, 12V, TO-220-3; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:26V; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.5A; Dropout RoHS Compliant: Yes
Description
LDO VOLT REG, 1.5A, 12V, TO-220-3; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:26V; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.5A; Dropout RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo Volt Reg, 1.5A, 12V, To-220-3; Output Type Microchip - 10AC8118 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Volt Reg, 1.5A, 12V, To-220-3; Output Type Microchip
10AC8118
Ldo Volt Reg, 1.5A, 12V, To-220-3; Output Type Microchip 10AC8118
LDO VOLT REG, 1.5A, 12V, TO-220-3; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:26V; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.5A; Dropout RoHS Compliant: Yes

LDO VOLT REG, 1.5A, 12V, TO-220-3; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:26V; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.5A; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 10AC8118
Product Name Ldo Volt Reg, 1.5A, 12V, To-220-3; Output Type Microchip
Input Voltage 2.25 to 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT137AQM - Micross Components, Inc.
Micross Components, Inc.
View Details