Microchip Technology, Inc. 2MHz 6.5A Isw Synchronous Boost Regulator MIC2877

Description
The MIC2877 is a compact and highly efficient 2MHz synchronous boost regulator with a 6.5A (typical) switch. It features a bidirectional true load disconnect function that prevents any leakage current between the input and output when the device is disabled (EN = GND), protecting the input supply and improves the start-up performance. The MIC2877 has the input voltage range between 2.5V and 5.5V and provides a 2A output continuous current for VIN = 3V and VOUT = 5V. Fixed output and adjustable output versions are available. The MIC2877 operates in Bypass Mode automatically when the input voltage is higher or equal to the target output voltage. At light loads, the boost converter goes to Pulse Frequency Modulation (PFM) mode to improve the efficiency. In shutdown mode, the regulator typically consumes less than 2µA. The MIC2877 also features an integrated anti-ringing switch to minimize EMI, overvoltage and overcurrent protection, UVLO and thermal shutdown. The MIC2877 is available in an 8-pin FTQFN 2mm x 2mm package. Additional Features Typical 6.5A Input Peak Current Limit Up to 95% Efficiency Fully Integrated, High Efficiency, 2MHz Switching Frequency Bidirectional True Load Disconnect, Overvoltage Protection (OVP) and Undervoltage Lockout (UVLO) Controlled Pre-Charge Current Limit at Start-Up Ultra-Fast Transient Response Input Voltage Range from 2.5V to 5.5V Maximum Output Current: 1.5A, VIN = 2.5V and VOUT = 5V 2A, VIN = 3V and VOUT = 5V Output Voltage Range: Adjustable Fixed Versions: 4.75V, 5V, 5.25V, 5.5V Integrated Anti-Ringing Switch for EMI Reduction Typically Less than 2µA Shutdown Current Internal Compensation Bypass Mode for VIN ≥ VOUT Power Good (PG) Output Overcurrent Protection and Thermal Shutdown Available Package: 8-pin FTQFN 2mm x 2mm
Datasheet
Description
The MIC2877 is a compact and highly efficient 2MHz synchronous boost regulator with a 6.5A (typical) switch. It features a bidirectional true load disconnect function that prevents any leakage current between the input and output when the device is disabled (EN = GND), protecting the input supply and improves the start-up performance. The MIC2877 has the input voltage range between 2.5V and 5.5V and provides a 2A output continuous current for VIN = 3V and VOUT = 5V. Fixed output and adjustable output versions are available. The MIC2877 operates in Bypass Mode automatically when the input voltage is higher or equal to the target output voltage. At light loads, the boost converter goes to Pulse Frequency Modulation (PFM) mode to improve the efficiency. In shutdown mode, the regulator typically consumes less than 2µA. The MIC2877 also features an integrated anti-ringing switch to minimize EMI, overvoltage and overcurrent protection, UVLO and thermal shutdown. The MIC2877 is available in an 8-pin FTQFN 2mm x 2mm package. Additional Features Typical 6.5A Input Peak Current Limit Up to 95% Efficiency Fully Integrated, High Efficiency, 2MHz Switching Frequency Bidirectional True Load Disconnect, Overvoltage Protection (OVP) and Undervoltage Lockout (UVLO) Controlled Pre-Charge Current Limit at Start-Up Ultra-Fast Transient Response Input Voltage Range from 2.5V to 5.5V Maximum Output Current: 1.5A, VIN = 2.5V and VOUT = 5V 2A, VIN = 3V and VOUT = 5V Output Voltage Range: Adjustable Fixed Versions: 4.75V, 5V, 5.25V, 5.5V Integrated Anti-Ringing Switch for EMI Reduction Typically Less than 2µA Shutdown Current Internal Compensation Bypass Mode for VIN ≥ VOUT Power Good (PG) Output Overcurrent Protection and Thermal Shutdown Available Package: 8-pin FTQFN 2mm x 2mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2MHz 6.5A Isw Synchronous Boost Regulator - MIC2877 - Microchip Technology, Inc.
Chandler, AZ, United States
2MHz 6.5A Isw Synchronous Boost Regulator
MIC2877
2MHz 6.5A Isw Synchronous Boost Regulator MIC2877
The MIC2877 is a compact and highly efficient 2MHz synchronous boost regulator with a 6.5A (typical) switch. It features a bidirectional true load disconnect function that prevents any leakage current between the input and output when the device is disabled (EN = GND), protecting the input supply and improves the start-up performance. The MIC2877 has the input voltage range between 2.5V and 5.5V and provides a 2A output continuous current for VIN = 3V and VOUT = 5V. Fixed output and adjustable output versions are available. The MIC2877 operates in Bypass Mode automatically when the input voltage is higher or equal to the target output voltage. At light loads, the boost converter goes to Pulse Frequency Modulation (PFM) mode to improve the efficiency. In shutdown mode, the regulator typically consumes less than 2µA. The MIC2877 also features an integrated anti-ringing switch to minimize EMI, overvoltage and overcurrent protection, UVLO and thermal shutdown. The MIC2877 is available in an 8-pin FTQFN 2mm x 2mm package. Additional Features Typical 6.5A Input Peak Current Limit Up to 95% Efficiency Fully Integrated, High Efficiency, 2MHz Switching Frequency Bidirectional True Load Disconnect, Overvoltage Protection (OVP) and Undervoltage Lockout (UVLO) Controlled Pre-Charge Current Limit at Start-Up Ultra-Fast Transient Response Input Voltage Range from 2.5V to 5.5V Maximum Output Current: 1.5A, VIN = 2.5V and VOUT = 5V 2A, VIN = 3V and VOUT = 5V Output Voltage Range: Adjustable Fixed Versions: 4.75V, 5V, 5.25V, 5.5V Integrated Anti-Ringing Switch for EMI Reduction Typically Less than 2µA Shutdown Current Internal Compensation Bypass Mode for VIN ≥ VOUT Power Good (PG) Output Overcurrent Protection and Thermal Shutdown Available Package: 8-pin FTQFN 2mm x 2mm

The MIC2877 is a compact and highly efficient 2MHz synchronous boost regulator with a 6.5A (typical) switch. It features a bidirectional true load disconnect function that prevents any leakage current between the input and output when the device is disabled (EN = GND), protecting the input supply and improves the start-up performance.

The MIC2877 has the input voltage range between 2.5V and 5.5V and provides a 2A output continuous current for VIN = 3V and VOUT = 5V. Fixed output and adjustable output versions are available.

The MIC2877 operates in Bypass Mode automatically when the input voltage is higher or equal to the target output voltage. At light loads, the boost converter goes to Pulse Frequency Modulation (PFM) mode to improve the efficiency. In shutdown mode, the regulator typically consumes less than 2µA.

The MIC2877 also features an integrated anti-ringing switch to minimize EMI, overvoltage and overcurrent protection, UVLO and thermal shutdown. The MIC2877 is available in an 8-pin FTQFN 2mm x 2mm package.

Additional Features

    • Typical 6.5A Input Peak Current Limit
    • Up to 95% Efficiency
    • Fully Integrated, High Efficiency, 2MHz Switching Frequency
    • Bidirectional True Load Disconnect, Overvoltage Protection (OVP) and Undervoltage Lockout (UVLO)
    • Controlled Pre-Charge Current Limit at Start-Up
    • Ultra-Fast Transient Response
    • Input Voltage Range from 2.5V to 5.5V
    • Maximum Output Current:
      • 1.5A, VIN = 2.5V and VOUT = 5V
      • 2A, VIN = 3V and VOUT = 5V
    • Output Voltage Range:
      • Adjustable
      • Fixed Versions: 4.75V, 5V, 5.25V, 5.5V
    • Integrated Anti-Ringing Switch for EMI Reduction
    • Typically Less than 2µA Shutdown Current
    • Internal Compensation
    • Bypass Mode for VIN ≥ VOUT
    • Power Good (PG) Output
    • Overcurrent Protection and Thermal Shutdown
    • Available Package: 8-pin FTQFN 2mm x 2mm
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC2877
Product Name 2MHz 6.5A Isw Synchronous Boost Regulator
Package Type Other; ['UQFN']
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADM8831ACP-REEL7 - Lingto Electronic Limited
Specs
Regulator Category Linear
View Details
2.8V 0.15A SOT23 LDO Voltage Regulator IC - 699-AAT3215IGV-2.8-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Output Voltage 2.8 volts
IOUT 0.1500 amps
View Details
4 suppliers
Voltage Regulators - 1828322 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details
Automotive Triple Output Regulator - A4405KLPTR-T - Allegro MicroSystems Inc.
Specs
Regulator Category Linear
Package Type Other; 20-Pin TSSOP
View Details
9 suppliers