Win Source Part Number: 1352196-MIC2877-AYFT
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 5,000
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 2MHz
Voltage - Output (Max): 5.5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.5V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2.5V
Synchronous Rectifier: Yes
Mounting Type: Surface Mount
Package / Case: 8-UQFN
Supplier Device Package: 8-FTQFN (2x2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MIC2877
Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 8-UQFN
Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 8-UQFN
Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 8-UQFN
IC REG BOOST ADJ 8FTQFN
IC REG BOOST SYNCH 8FTQFN
Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 8-UQFN
IC REG BOOST SYNCH 8FTQFN
Switching Voltage Regulators 2MHz, 6.5A Switch Synchronous Boost Regulator, Forced Bypass, Output Disconnect
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1352196-MIC2877-AYFT-TR | MIC2877-AYFT-CT-ND | MIC2877-AYFT-TR | MIC2877-AYFT-TR | MIC2877-AYFT-TR | MIC2877-AYFT-TR | MIC2877-AYFT-TR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Boost | Boost | Boost | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; Tape & Reel | Other; 8-UQFN | Other; 8-UQFN | Other; 8-UQFN | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| fsw | 2000 kHz | 2000 kHz | 2000 kHz | 2000 kHz | 2000 kHz | 2000 kHz |