Microchip Technology, Inc. Dc/dc Conv, Sync Boost, 2Mhz, Ftqfn-8; Topology Microchip MIC2877-5.5YFT-TR

Description
DC/DC CONV, SYNC BOOST, 2MHZ, FTQFN-8; Topology:Synchronous Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:UQFN; No. of Pins:8Pins; Output Current:2A; Output Voltage Nom.:5.5V; Switching RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BOOST, 2MHZ, FTQFN-8; Topology:Synchronous Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:UQFN; No. of Pins:8Pins; Output Current:2A; Output Voltage Nom.:5.5V; Switching RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Boost, 2Mhz, Ftqfn-8; Topology Microchip - 52AC4921 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Boost, 2Mhz, Ftqfn-8; Topology Microchip
52AC4921
Dc/dc Conv, Sync Boost, 2Mhz, Ftqfn-8; Topology Microchip 52AC4921
DC/DC CONV, SYNC BOOST, 2MHZ, FTQFN-8; Topology:Synchronous Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:UQFN; No. of Pins:8Pins; Output Current:2A; Output Voltage Nom.:5.5V; Switching RoHS Compliant: Yes

DC/DC CONV, SYNC BOOST, 2MHZ, FTQFN-8; Topology:Synchronous Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:UQFN; No. of Pins:8Pins; Output Current:2A; Output Voltage Nom.:5.5V; Switching RoHS Compliant: Yes

Supplier's Site Datasheet
2Mhz, 6.5A Switch Synchronous Boost Regulator, Forced Bypass, Output Disconnect 8 Uqfn 2X2X0.6Mm T/r Rohs Compliant Microchip - 23AC7028 - Newark, An Avnet Company
Chicago, IL, United States
2Mhz, 6.5A Switch Synchronous Boost Regulator, Forced Bypass, Output Disconnect 8 Uqfn 2X2X0.6Mm T/r Rohs Compliant Microchip
23AC7028
2Mhz, 6.5A Switch Synchronous Boost Regulator, Forced Bypass, Output Disconnect 8 Uqfn 2X2X0.6Mm T/r Rohs Compliant Microchip 23AC7028
2MHZ, 6.5A SWITCH SYNCHRONOUS BOOST REGULATOR, FORCED BYPASS, OUTPUT DISCONNECT 8 UQFN 2X2X0.6MM T/R ROHS COMPLIANT: YES

2MHZ, 6.5A SWITCH SYNCHRONOUS BOOST REGULATOR, FORCED BYPASS, OUTPUT DISCONNECT 8 UQFN 2X2X0.6MM T/R ROHS COMPLIANT: YES

Supplier's Site Datasheet
2Mhz, 6.5A Switch Synchronous Boost Regulator, Forced Bypass, Output Disconnect Rohs Compliant Microchip - 38AH8738 - Newark, An Avnet Company
Chicago, IL, United States
2Mhz, 6.5A Switch Synchronous Boost Regulator, Forced Bypass, Output Disconnect Rohs Compliant Microchip
38AH8738
2Mhz, 6.5A Switch Synchronous Boost Regulator, Forced Bypass, Output Disconnect Rohs Compliant Microchip 38AH8738
2MHZ, 6.5A SWITCH SYNCHRONOUS BOOST REGULATOR, FORCED BYPASS, OUTPUT DISCONNECT ROHS COMPLIANT: YES

2MHZ, 6.5A SWITCH SYNCHRONOUS BOOST REGULATOR, FORCED BYPASS, OUTPUT DISCONNECT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 52AC4921 23AC7028
Product Name Dc/dc Conv, Sync Boost, 2Mhz, Ftqfn-8; Topology Microchip 2Mhz, 6.5A Switch Synchronous Boost Regulator, Forced Bypass, Output Disconnect 8 Uqfn 2X2X0.6Mm T/r Rohs Compliant Microchip
Input Voltage 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details