Microchip Technology, Inc. Dc/dc Conv, Sync Boost, 2Mhz, Ftqfn-8; Topology Microchip MIC2877-4.75YFT-TR

Description
DC/DC CONV, SYNC BOOST, 2MHZ, FTQFN-8; Topology:Synchronous Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:UQFN; No. of Pins:8Pins; Output Current:2A; Output Voltage Nom.:4.75V; Switching RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BOOST, 2MHZ, FTQFN-8; Topology:Synchronous Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:UQFN; No. of Pins:8Pins; Output Current:2A; Output Voltage Nom.:4.75V; Switching RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Boost, 2Mhz, Ftqfn-8; Topology Microchip - 52AC4918 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Boost, 2Mhz, Ftqfn-8; Topology Microchip
52AC4918
Dc/dc Conv, Sync Boost, 2Mhz, Ftqfn-8; Topology Microchip 52AC4918
DC/DC CONV, SYNC BOOST, 2MHZ, FTQFN-8; Topology:Synchronous Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:UQFN; No. of Pins:8Pins; Output Current:2A; Output Voltage Nom.:4.75V; Switching RoHS Compliant: Yes

DC/DC CONV, SYNC BOOST, 2MHZ, FTQFN-8; Topology:Synchronous Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:UQFN; No. of Pins:8Pins; Output Current:2A; Output Voltage Nom.:4.75V; Switching RoHS Compliant: Yes

Supplier's Site Datasheet
2Mhz, 6.5A Switch Synchronous Boost Regulator, Forced Bypass, Output Disconnect 8 Uqfn 2X2X0.6Mm T/r Rohs Compliant Microchip - 23AC7025 - Newark, An Avnet Company
Chicago, IL, United States
2Mhz, 6.5A Switch Synchronous Boost Regulator, Forced Bypass, Output Disconnect 8 Uqfn 2X2X0.6Mm T/r Rohs Compliant Microchip
23AC7025
2Mhz, 6.5A Switch Synchronous Boost Regulator, Forced Bypass, Output Disconnect 8 Uqfn 2X2X0.6Mm T/r Rohs Compliant Microchip 23AC7025
2MHZ, 6.5A SWITCH SYNCHRONOUS BOOST REGULATOR, FORCED BYPASS, OUTPUT DISCONNECT 8 UQFN 2X2X0.6MM T/R ROHS COMPLIANT: YES

2MHZ, 6.5A SWITCH SYNCHRONOUS BOOST REGULATOR, FORCED BYPASS, OUTPUT DISCONNECT 8 UQFN 2X2X0.6MM T/R ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 52AC4918 23AC7025
Product Name Dc/dc Conv, Sync Boost, 2Mhz, Ftqfn-8; Topology Microchip 2Mhz, 6.5A Switch Synchronous Boost Regulator, Forced Bypass, Output Disconnect 8 Uqfn 2X2X0.6Mm T/r Rohs Compliant Microchip
Input Voltage 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details