Microchip Technology, Inc. 2MHz 4.8A Isw Synchronous Boost Regulator MIC2876

Description
The MIC2876 is a compact and highly-efficient 2MHz synchronous boost regulator with a 4.8A switch. It features a bi-directional load disconnect function which prevents any leakage current between the input and output when the device is disabled. The MIC2876 operates in bypass mode automatically when the input voltage is greater than the target output voltage. At light loads, the boost converter goes to the PFM mode to improve the efficiency. The MIC2876 also features an integrated anti-ringing switch to minimize EMI. The MIC2876 is available in a 8-pin 2mm x 2mm Thin DFN (TDFN) package, with a junction temperature range of -40°C to +125°C. Additional Features Input voltage range: 2.5V to 5.5V Fully integrated, high-efficiency, 2MHz synchronous boost regulator Bi-directional true load disconnect Integrated anti-ringing switch Up to 95% efficiency <1µA shutdown current Bypass mode for VIN ≥ VOUT Overcurrent protection and thermal shutdown Fixed and adjustable output versions 8-pin 2mm x 2mm TDFN package
Datasheet
Description
The MIC2876 is a compact and highly-efficient 2MHz synchronous boost regulator with a 4.8A switch. It features a bi-directional load disconnect function which prevents any leakage current between the input and output when the device is disabled. The MIC2876 operates in bypass mode automatically when the input voltage is greater than the target output voltage. At light loads, the boost converter goes to the PFM mode to improve the efficiency. The MIC2876 also features an integrated anti-ringing switch to minimize EMI. The MIC2876 is available in a 8-pin 2mm x 2mm Thin DFN (TDFN) package, with a junction temperature range of -40°C to +125°C. Additional Features Input voltage range: 2.5V to 5.5V Fully integrated, high-efficiency, 2MHz synchronous boost regulator Bi-directional true load disconnect Integrated anti-ringing switch Up to 95% efficiency <1µA shutdown current Bypass mode for VIN ≥ VOUT Overcurrent protection and thermal shutdown Fixed and adjustable output versions 8-pin 2mm x 2mm TDFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2MHz 4.8A Isw Synchronous Boost Regulator - MIC2876 - Microchip Technology, Inc.
Chandler, AZ, United States
2MHz 4.8A Isw Synchronous Boost Regulator
MIC2876
2MHz 4.8A Isw Synchronous Boost Regulator MIC2876
The MIC2876 is a compact and highly-efficient 2MHz synchronous boost regulator with a 4.8A switch. It features a bi-directional load disconnect function which prevents any leakage current between the input and output when the device is disabled. The MIC2876 operates in bypass mode automatically when the input voltage is greater than the target output voltage. At light loads, the boost converter goes to the PFM mode to improve the efficiency. The MIC2876 also features an integrated anti-ringing switch to minimize EMI. The MIC2876 is available in a 8-pin 2mm x 2mm Thin DFN (TDFN) package, with a junction temperature range of -40°C to +125°C. Additional Features Input voltage range: 2.5V to 5.5V Fully integrated, high-efficiency, 2MHz synchronous boost regulator Bi-directional true load disconnect Integrated anti-ringing switch Up to 95% efficiency <1µA shutdown current Bypass mode for VIN ≥ VOUT Overcurrent protection and thermal shutdown Fixed and adjustable output versions 8-pin 2mm x 2mm TDFN package

The MIC2876 is a compact and highly-efficient 2MHz synchronous boost regulator with a 4.8A switch. It features a bi-directional load disconnect function which prevents any leakage current between the input and output when the device is disabled. The MIC2876 operates in bypass mode automatically when the input voltage is greater than the target output voltage. At light loads, the boost converter goes to the PFM mode to improve the efficiency.

The MIC2876 also features an integrated anti-ringing switch to minimize EMI.

The MIC2876 is available in a 8-pin 2mm x 2mm Thin DFN (TDFN) package, with a junction temperature range of -40°C to +125°C.

Additional Features

    • Input voltage range: 2.5V to 5.5V
    • Fully integrated, high-efficiency, 2MHz synchronous boost regulator
    • Bi-directional true load disconnect
    • Integrated anti-ringing switch
    • Up to 95% efficiency
    • <1µA shutdown current
    • Bypass mode for VIN ≥ VOUT
    • Overcurrent protection and thermal shutdown
    • Fixed and adjustable output versions
    • 8-pin 2mm x 2mm TDFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC2876
Product Name 2MHz 4.8A Isw Synchronous Boost Regulator
Package Type Other; ['UDFN']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1220373 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Adjustable / Variable
Package Type Other; Dfn3030
View Details
Battery Chargers - BQ24195RGER - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LED Drivers - NCR401TR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
nPM1100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details