Microchip Technology, Inc. Dc/dc Conv, Sync Boost, 2Mhz, Udfn-8; Topology Microchip MIC2876-AYMT-TR

Description
DC/DC CONV, SYNC BOOST, 2MHZ, UDFN-8; Topology:Synchronous Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:UDFN; No. of Pins:8Pins; Output Current:4.8A; Output RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BOOST, 2MHZ, UDFN-8; Topology:Synchronous Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:UDFN; No. of Pins:8Pins; Output Current:4.8A; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Boost, 2Mhz, Udfn-8; Topology Microchip - 30AC9886 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Boost, 2Mhz, Udfn-8; Topology Microchip
30AC9886
Dc/dc Conv, Sync Boost, 2Mhz, Udfn-8; Topology Microchip 30AC9886
DC/DC CONV, SYNC BOOST, 2MHZ, UDFN-8; Topology:Synchronous Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:UDFN; No. of Pins:8Pins; Output Current:4.8A; Output RoHS Compliant: Yes

DC/DC CONV, SYNC BOOST, 2MHZ, UDFN-8; Topology:Synchronous Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:UDFN; No. of Pins:8Pins; Output Current:4.8A; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 30AC9886
Product Name Dc/dc Conv, Sync Boost, 2Mhz, Udfn-8; Topology Microchip
Input Voltage 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Durable Type Single Phase Stabilizer 1kVA Output 220V AVR Automatic Voltage Regulator 1000VA for Home Factory Small Equipment - No.1601694679892 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details