Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 3.8A (Switch) 8-UFDFN Exposed Pad
Manufacturer: Microchip Technology
Win Source Part Number: 927059-MIC2876-AYMT-
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 3.8A (Switch) 8-UFDFN Exposed Pad
Package: 8-UFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC2876
Categories: Integrated Circuits (ICs)
Case / Package: 8-TDFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC2876-AYMT T5, 1611-MIC2876-AYMT-T5
IC REG BOOST ADJ 3.8A 8TDFN
IC REG BOOST ADJ 3.8A 8TDFN
IC REG BOOST ADJ 3.8A 8TDFN
IC REG BOOST ADJ 3.8A 8TDFN
Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 3.8A (Switch) 8-UFDFN Exposed Pad
Switching Voltage Regulators Synchronous Boost Regulator
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-4864-1-ND | 927059-MIC2876-AYMT-T5 | MIC2876-AYMT-T5 | MIC2876-AYMT-T5 | MIC2876-AYMT-T5 | 536-MIC2876-AYMT-T5 | MIC2876-AYMT-T5 | MIC2876-AYMT-T5 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2876-AYMT-T5 | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | IC REG BOOST ADJ 3.8A 8TDFN | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Boost | Boost | ||||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||||
| Package Type | Other; 8-UFDFN Exposed Pad | Other; 8-TDFN (2x2) | Other; 8-UFDFN Exposed Pad | Other; 8-UFDFN Exposed Pad | Other; 8-UFDFN Exposed Pad | |||
| Output Voltage | 2.5 to 5.5 volts | 2.5 volts | 2.5 volts | 2.5 to 5.5 volts | ||||
| IOUT | 3.8 amps | 3.8 amps | 3.8 amps | 3.8 amps | 3.8 amps | 3.8 amps |