IC REG BOOST 5.25V 3.8A 8TDFN
Boost Switching Regulator IC Positive Fixed 5.25V 1 Output 3.8A (Switch) 8-UFDFN Exposed Pad
IC REG BOOST 5.25V 3.8A 8TDFN
IC REG BOOST 5.25V 3.8A 8TDFN
Switching Voltage Regulators Synchronous Boost Regulator
IC REG BOOST 5.25V 3.8A 8TDFN
Boost Switching Regulator IC Positive Fixed 5.25V 1 Output 3.8A (Switch) 8-UFDFN Exposed Pad
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 150-MIC2876-5.25YMT-TRDKR-ND | MIC2876-5.25YMT-TR | MIC2876-5.25YMT-TR | MIC2876-5.25YMT-TR | MIC2876-5.25YMT-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 8-UFDFN Exposed Pad | Other; 8-UFDFN Exposed Pad | |||
| Output Voltage | 5.25 volts | 5.25 volts | 5.25 to ? volts | ||
| IOUT | 3.8 amps | 3.8 amps | 3.8 amps | 3.8 amps |