Boost Switching Regulator IC Positive Fixed 4.75V 1 Output 3.8A (Switch) 8-UFDFN Exposed Pad
IC REG BOOST 4.75V 3.8A 8TDFN
IC REG BOOST 4.75V 3.8A 8TDFN
Switching Voltage Regulators Synchronous Boost Regulator
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC2876-4.75YMT-T5 | MIC2876-4.75YMT-T5 | MIC2876-4.75YMT-T5 | MIC2876-4.75YMT-T5 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Output Voltage Type | Fixed; Fixed | |||
| Package Type | Other; 8-UFDFN Exposed Pad | |||
| Life Cycle Stage | Active | Active | ||
| Output Voltage | 4.75 to ? volts | 4.75 volts |