Microchip Technology, Inc. 2MHz 4.8A Isw Synchronous Boost Regulator MIC2875

Description
The MIC2875 is a compact and highly-efficient 2MHz synchronous boost regulator with a 4.8A switch. It features a bi-directional load disconnect function which prevents any leakage current between the input and output when the device is disabled. The MIC2875 operates in bypass mode automatically when the input voltage is greater than the target output voltage. At light loads, the boost converter goes to the PFM mode to improve the efficiency. To minimize switching artifacts in the audio band, the MIC2875 is designed to operate with a minimum switching frequency of 45kHz. The MIC2875 also features an integrated anti-ringing switch to minimize EMI. The MIC2875 is available in a 8-pin 2mm x 2mm Thin DFN (TDFN) package, with a junction temperature range of -40°C to +125°C. Additional Features Input voltage range: 2.5V to 5.5V Fully integrated, high-efficiency, 2MHz synchronous boost regulator Bi-directional true load disconnect Integrated anti-ringing switch Minimum switching frequency of 45kHz Up to 95% efficiency <1µA shutdown current Bypass mode for VIN ≥ VOUT Overcurrent protection and thermal shutdown Fixed and adjustable output versions 8-pin 2mm x 2mm TDFN package
Datasheet
Description
The MIC2875 is a compact and highly-efficient 2MHz synchronous boost regulator with a 4.8A switch. It features a bi-directional load disconnect function which prevents any leakage current between the input and output when the device is disabled. The MIC2875 operates in bypass mode automatically when the input voltage is greater than the target output voltage. At light loads, the boost converter goes to the PFM mode to improve the efficiency. To minimize switching artifacts in the audio band, the MIC2875 is designed to operate with a minimum switching frequency of 45kHz. The MIC2875 also features an integrated anti-ringing switch to minimize EMI. The MIC2875 is available in a 8-pin 2mm x 2mm Thin DFN (TDFN) package, with a junction temperature range of -40°C to +125°C. Additional Features Input voltage range: 2.5V to 5.5V Fully integrated, high-efficiency, 2MHz synchronous boost regulator Bi-directional true load disconnect Integrated anti-ringing switch Minimum switching frequency of 45kHz Up to 95% efficiency <1µA shutdown current Bypass mode for VIN ≥ VOUT Overcurrent protection and thermal shutdown Fixed and adjustable output versions 8-pin 2mm x 2mm TDFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2MHz 4.8A Isw Synchronous Boost Regulator - MIC2875 - Microchip Technology, Inc.
Chandler, AZ, United States
2MHz 4.8A Isw Synchronous Boost Regulator
MIC2875
2MHz 4.8A Isw Synchronous Boost Regulator MIC2875
The MIC2875 is a compact and highly-efficient 2MHz synchronous boost regulator with a 4.8A switch. It features a bi-directional load disconnect function which prevents any leakage current between the input and output when the device is disabled. The MIC2875 operates in bypass mode automatically when the input voltage is greater than the target output voltage. At light loads, the boost converter goes to the PFM mode to improve the efficiency. To minimize switching artifacts in the audio band, the MIC2875 is designed to operate with a minimum switching frequency of 45kHz. The MIC2875 also features an integrated anti-ringing switch to minimize EMI. The MIC2875 is available in a 8-pin 2mm x 2mm Thin DFN (TDFN) package, with a junction temperature range of -40°C to +125°C. Additional Features Input voltage range: 2.5V to 5.5V Fully integrated, high-efficiency, 2MHz synchronous boost regulator Bi-directional true load disconnect Integrated anti-ringing switch Minimum switching frequency of 45kHz Up to 95% efficiency <1µA shutdown current Bypass mode for VIN ≥ VOUT Overcurrent protection and thermal shutdown Fixed and adjustable output versions 8-pin 2mm x 2mm TDFN package

The MIC2875 is a compact and highly-efficient 2MHz synchronous boost regulator with a 4.8A switch. It features a bi-directional load disconnect function which prevents any leakage current between the input and output when the device is disabled. The MIC2875 operates in bypass mode automatically when the input voltage is greater than the target output voltage. At light loads, the boost converter goes to the PFM mode to improve the efficiency.

To minimize switching artifacts in the audio band, the MIC2875 is designed to operate with a minimum switching frequency of 45kHz. The MIC2875 also features an integrated anti-ringing switch to minimize EMI.

The MIC2875 is available in a 8-pin 2mm x 2mm Thin DFN (TDFN) package, with a junction temperature range of -40°C to +125°C.

Additional Features

    • Input voltage range: 2.5V to 5.5V
    • Fully integrated, high-efficiency, 2MHz synchronous boost regulator
    • Bi-directional true load disconnect
    • Integrated anti-ringing switch
    • Minimum switching frequency of 45kHz
    • Up to 95% efficiency
    • <1µA shutdown current
    • Bypass mode for VIN ≥ VOUT
    • Overcurrent protection and thermal shutdown
    • Fixed and adjustable output versions
    • 8-pin 2mm x 2mm TDFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC2875
Product Name 2MHz 4.8A Isw Synchronous Boost Regulator
Package Type Other; ['UDFN']
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1904533 - RS Components, Ltd.
Specs
Regulator Category Switching
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Regulators - DC DC Switching Regulators - 620-APM81803KNBJSRTR-ND - DigiKey
Specs
Regulator Category Switching
Output Voltage Type Fixed
Package Type Other; 24-PowerFQFN Module, 21 Leads
View Details
2 suppliers