Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 3.8A (Switch) 8-UFDFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 3.8A (Switch) 8-UFDFN Exposed Pad
Switching Voltage Regulators Ultrasonic Synchronous Boost Regulator
IC REG BOOST ADJ 3.8A 8TDFN
IC REG BOOST ADJ 3.8A 8TDFN
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-4863-2-ND | MIC2875-AYMT-T5 | MIC2875-AYMT-T5 | MIC2875-AYMT-T5 | MIC2875-AYMT-T5 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 8-UFDFN Exposed Pad | Other; 8-UFDFN Exposed Pad | |||
| Output Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 volts | ||
| IOUT | 3.8 amps | 3.8 amps | 3.8 amps | 3.8 amps |