Boost Switching Regulator IC Positive Fixed 5.5V 1 Output 3.8A (Switch) 8-UFDFN Exposed Pad
Switching Voltage Regulators Ultrasonic Synchronous Boost Regulator
IC REG BOOST 5.5V 3.8A 8TDFN
Boost Switching Regulator IC Positive Fixed 5.5V 1 Output 3.8A (Switch) 8-UFDFN Exposed Pad
IC REG BOOST 5.5V 3.8A 8TDFN
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC2875-5.5YMT-TR-ND | MIC2875-5.5YMT-TR | MIC2875-5.5YMT-TR | MIC2875-5.5YMT-TR | MIC2875-5.5YMT-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 8-UFDFN Exposed Pad | Other; 8-UFDFN Exposed Pad | |||
| Output Voltage | 5.5 volts | 5.5 to ? volts | 5.5 volts | ||
| IOUT | 3.8 amps | 3.8 amps | 3.8 amps | 3.8 amps |