IC REG BOOST 5.5V 3.8A 8TDFN
IC REG BOOST 5.5V 3.8A 8TDFN
Boost Switching Regulator IC Positive Fixed 5.5V 1 Output 3.8A (Switch) 8-UFDFN Exposed Pad
Switching Voltage Regulators Ultrasonic Synchronous Boost Regulator
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC2875-5.5YMT-T5 | MIC2875-5.5YMT-T5 | MIC2875-5.5YMT-T5 | MIC2875-5.5YMT-T5 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Life Cycle Stage | Active | Active | ||
| Output Voltage | 5.5 volts | 5.5 to ? volts | ||
| IOUT | 3.8 amps | 3.8 amps | 3.8 amps | |
| fsw | 2000 kHz | 2000 kHz | 2000 kHz |