Boost Switching Regulator IC Positive Fixed 5.25V 1 Output 3.8A (Switch) 8-UFDFN Exposed Pad
IC REG BOOST 5.25V 3.8A 8TDFN
IC REG BOOST 5.25V 3.8A 8TDFN
Switching Voltage Regulators Ultrasonic Synchronous Boost Regulator
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC2875-5.25YMT-T5 | MIC2875-5.25YMT-T5 | MIC2875-5.25YMT-T5 | MIC2875-5.25YMT-T5 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Output Voltage Type | Fixed; Fixed | |||
| Package Type | Other; 8-UFDFN Exposed Pad | |||
| Life Cycle Stage | Active | Active | ||
| Output Voltage | 5.25 to ? volts | 5.25 volts |