Boost Switching Regulator IC Positive Fixed 5V 1 Output 3.8A (Switch) 8-UFDFN Exposed Pad
Manufacturer: Microchip Technology
Win Source Part Number: 927058-MIC2875-5.0YM
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Boost Switching Regulator IC Positive Fixed 5V 1 Output 3.8A (Switch) 8-UFDFN Exposed Pad
Package: 8-UFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC2875
Categories: Integrated Circuits (ICs)
Case / Package: 8-TDFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC2875-5.0YMT TR, MIC2875-5.0YMT TR-ND, MIC2875-5.0YMTTR
Ultrasonic Synchronous Boost Regulator
IC REG BOOST 5V 3.8A 8TDFN
IC REG BOOST 5V 3.8A 8TDFN
Switching Voltage Regulators Ultrasonic Synchronous Boost Regulator
Boost Switching Regulator IC Positive Fixed 5V 1 Output 3.8A (Switch) 8-UFDFN Exposed Pad
IC REG BOOST 5V 3.8A 8TDFN
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC2875-5.0YMT-TR-ND | 927058-MIC2875-5.0YMT-TR | 536-MIC2875-5.0YMT-TR | MIC2875-5.0YMT-TR | MIC2875-5.0YMT-TR | MIC2875-5.0YMT-TR | MIC2875-5.0YMT-TR | MIC2875-5.0YMT-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2875-5.0YMT-TR | Ultrasonic Synchronous Boost Regulator | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | ||||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; 8-UFDFN Exposed Pad | Other; 8-TDFN (2x2) | Other; 8-UFDFN Exposed Pad | Other; 8-UFDFN Exposed Pad | Other; 8-UFDFN Exposed Pad | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 to ? volts | 5 volts | |||
| IOUT | 3.8 amps | 3.8 amps | 3.8 amps | 3.8 amps | 3.8 amps | 3.8 amps |