IC REG BOOST 5V 3.8A 8TDFN
IC REG BOOST 5V 3.8A 8TDFN
Boost Switching Regulator IC Positive Fixed 5V 1 Output 3.8A (Switch) 8-UFDFN Exposed Pad
Boost Switching Regulator IC Positive Fixed 5V 1 Output 3.8A (Switch) 8-UFDFN Exposed Pad
Switching Voltage Regulators Ultrasonic Synchronous Boost Regulator
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC2875-5.0YMT-T5 | MIC2875-5.0YMT-T5 | MIC2875-5.0YMT-T5 | MIC2875-5.0YMT-T5 |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| IOUT | 3.8 amps | 3.8 amps | 3.8 amps | |
| fsw | 2000 kHz | 2000 kHz | 2000 kHz | |
| Life Cycle Stage | Removed | Discontinued at Digi-Key | ||
| Output Voltage | 5 volts | 5 to ? volts |