IC REG BOOST 4.75V 3.8A 8TDFN
Boost Switching Regulator IC Positive Fixed 4.75V 1 Output 3.8A (Switch) 8-UFDFN Exposed Pad
IC REG BOOST 4.75V 3.8A 8TDFN
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC2875-4.75YMT-T5 | MIC2875-4.75YMT-T5 | MIC2875-4.75YMT-T5 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Active | Active | |
| Output Voltage | 4.75 volts | 4.75 to ? volts | |
| IOUT | 3.8 amps | 3.8 amps | 3.8 amps |
| fsw | 2000 kHz | 2000 kHz | 2000 kHz |