Manufacturer: Microchip Technology
Win Source Part Number: 865551-MIC2873YCS-TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Single-Wire Dimming 1.2A (Flash) 9-WLCSP (1.3x1.3)
Package: 9-UFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC2873
Categories: Integrated Circuits (ICs)
Case / Package: 9-WLCSP (1.3x1.3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-4827-6, 1611-MIC2873YCS-DKR,
IC LED DRVR RGLTR SGL WR 9WLCSP Product overview: MIC2873YCS-TR from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2873YCS-TR can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Single-Wire Dimming 1.2A (Flash) 9-WLCSP (1.3x1.3)
LED Lighting Drivers 1.2A Camera Flash Driver
IC LED DRIVER RGLTR DIM 9WLCSP
IC LED DRVR RGLTR SGL WR 9WLCSP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 865551-MIC2873YCS-TR | 137-MIC2873YCS-TR | 576-4827-1-ND | MIC2873YCS-TR | MIC2873YCS-TR | MIC2873YCS-TR |
| Product Name | PMIC - PMIC - LED Drivers - MIC2873YCS-TR | LED Driver IC | LED Drivers | LED Lighting Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Package Type | 9-WLCSP (1.3x1.3) | Tape & Reel (TR) | ||||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||
| Number of Channels | 1 # |