IC LED DRVR RGLTR SGL WR 14LDFN Product overview: MIC2871YMK-TR from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2871YMK-TR can be used for catalog matching and distributor lookup.
Win Source Part Number: 974433-MIC2871YMK-TR
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Regulator
Package: Tape & Reel
Applications: Camera Flash
Standard Package: 5,000
Mounting: SMD (SMT)
Frequency: 2MHz
Current - Output / Channel: 1.2A (Flash)
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Single-Wire
Voltage - Supply (Min): 2.7V
Voltage - Supply (Max): 5.5V
Package / Case: 14-WFDFN Exposed Pad
Supplier Device Package: 14-LDFN (3x2)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 576-4424-2,MIC2871YM
Base Product Number: MIC2871
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Single-Wire Dimming 1.2A (Flash) 14-LDFN (3x2)
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Single-Wire Dimming 1.2A (Flash) 14-LDFN (3x2)
1A FLASH LED DRIVER WITH SINGLE WIRE INTERFACE 14 WDFN 3X2X0.8MM T/R ROHS COMPLIANT: YES
IC LED DRVR RGLTR SGL WR 14LDFN
IC LED DRIVER RGLTR DIM 14LDFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-MIC2871YMK-TR | 974433-MIC2871YMK-TR | 576-4424-2-ND | 71Y0527 | MIC2871YMK-TR | MIC2871YMK-TR |
| Product Name | LED Driver IC | Integrated Circuits (ICs) - PMIC - LED Drivers | LED Drivers | 1A Flash Led Driver With Single Wire Interface 14 Wdfn 3X2X0.8Mm T/r Rohs Compliant Microchip | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||
| Number of Channels | 1 # | |||||
| Package Type | Tape & Reel (TR) | 14-WFDFN Exposed Pad | ||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) |