Manufacturer: Microchip Technology
Win Source Part Number: 788564-MIC2860-2DYD6
Packaging: Reel package
Type: Linear
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: SOT-23-6
Applications: Backlight
Mounting: SMD
Voltage - Output: 0 V ~ 5.5 V
Internal Switch(s): Yes
Number of Outputs: 2
Dimming: Single-Wire
Family Name: MIC2860-2D
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-6
Voltage Supply MAX: 5.5V
Output Current per Channel: 30.2mA
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): AHK3292IGU-T1; SP7122CEK-L/TR; SP7121EK-L; SP7120BEK-L/TR;
Introduction Date: July 01, 2010
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
LED Driver IC 2 Output Linear Single-Wire Dimming 30.2mA TSOT-23-6
LED Driver IC 2 Output Linear Single-Wire Dimming 30.2mA TSOT-23-6
LED Driver IC 2 Output Linear Single-Wire Dimming 30.2mA TSOT-23-6
IC LED DRV LIN SGL WR TSOT23-6 Product overview: MIC2860-2DYD6-TR from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2860-2DYD6-TR
IC LED DRV LIN SGL WR TSOT23-6
IC LED DRIVER LIN DIM TSOT23-6
2 CHANNEL LINEAR WLED DRIVER 6 TSOT 2.9X1.6X1.0MM T/R ROHS COMPLIANT: YES
LED DVR, 2CH, 6SOT23; Device Topology:Linear; No. of Outputs:2Outputs; Output Current:-; Output Voltage:-; Driver Case Style:SOT-23; No. of Pins:6Pins; Input Voltage Min:3V; Input Voltage Max:5.5V; Switching Frequency:-; Operating RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 788564-MIC2860-2DYD6-TR | 576-3939-6-ND | 137-MIC2860-2DYD6-TR | MIC2860-2DYD6-TR | MIC2860-2DYD6-TR | 71Y0522 | 03AJ2097 |
| Product Name | Board Mount LED Drivers - MIC2860-2DYD6-TR | LED Drivers | LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | 2 Channel Linear Wled Driver 6 Tsot 2.9X1.6X1.0Mm T/r Rohs Compliant Microchip | Led Dvr, 2Ch, 6Sot23; Device Topology Microchip |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Output Voltage | 0.0 to 5.5 volts | 0.0 to 5.5 volts | 5.5 volts | ||||
| Input Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | |||
| Output Current | 30.2 milliamps | 30.2 milliamps |