Win Source Part Number: 1078823-MIC28517T-E/
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: Hyper Speed Control®
Package: Tape & Reel
Standard Package: 3,300
Current - Output: 8A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 270kHz ~ 880kHz
Voltage - Output (Max): 32V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 70V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 32-PowerVQFN
Supplier Device Package: 32-VQFN (6x6)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): MIC28517T-E/PHAMIC28
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-MIC28517T-E/PHAC
Base Product Number: MIC28517
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 32-PowerVQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 32-PowerVQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 32-PowerVQFN
70V/8A Hyper Speed Control Synchronous D
70V/8A Hyper Speed Control Synchronous D
70V/8A Hyper Speed Control Synchronous D
DC/DC BUCK REGULATOR
DC/DC BUCK REGULATOR
Switching Voltage Regulators 70V/8A Hyper Speed Control Synchronous DC/DC Buck Regulator with External Mode Control
IC REG BUCK ADJ 8A 32VQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 32-PowerVQFN
| Win Source Electronics | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1078823-MIC28517T-E/PHA | 150-MIC28517T-E/PHACT-ND | 2425357 | MIC28517T-E/PHA | MIC28517T-E/PHA | MIC28517T-E/PHA | MIC28517T-E/PHA | MIC28517T-E/PHA |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Package Type | Other; Tape & Reel | Other; 32-PowerVQFN | Other; 32-PowerVQFN | Other; 32-PowerVQFN | ||||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||||
| fsw | 270 to 880 kHz | 270 to 880 kHz | 270 kHz | 270 to 880 kHz | 270 to 880 kHz | 270 to 880 kHz |