DC/DC BUCK REGULATOR
DC/DC BUCK REGULATOR
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 32-PowerVQFN
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC28516T-E/PHAVAO | MIC28516T-E/PHAVAO | MIC28516T-E/PHAVAO |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Active | Active | |
| Output Voltage | 0.6000 volts | 0.6000 to 32 volts | |
| IOUT | 8 amps | 8 amps | 8 amps |
| fsw | 270 to 800 kHz | 270 to 800 kHz | 270 to 800 kHz |