DC/DC BUCK REG 75V/5A
Switching Voltage Regulators 32 VQFN 6x6x0.9mm T/R
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 5A 32-PowerVQFN
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC28515T-E/PHAVAO | MIC28515T-E/PHAVAO | MIC28515T-E/PHAVAO |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Active | Active | |
| Output Voltage | 0.6000 volts | 0.6000 to 32 volts | |
| IOUT | 5 amps | 5 amps | |
| fsw | 270 to 800 kHz | 270 to 800 kHz |