The MIC28515T-E/PHA is a synchronous DC/DC buck regulator designed for high efficiency and versatility in power management applications. It operates over a wide input voltage range of 4.5V to 75V and can deliver an output current of up to 5A with efficiencies reaching 95%. The output voltage is adjustable from 0.6V to 32V, allowing for flexibility in various applications. This regulator features Hyper Speed Control® architecture, which enhances transient response and reduces the need for large output capacitance. It supports both HyperLight Load (HLL) and Continuous Conduction Mode (CCM) operation, optimizing efficiency under different load conditions. The device includes built-in protections such as hiccup mode short-circuit protection, thermal shutdown, and undervoltage lockout (UVLO). The MIC28515T-E/PHA is packaged in a compact 32-lead VQFN format, measuring 6mm x 6mm, and is qualified for automotive applications under AEC-Q104 standards. Its operational temperature range spans from -40°C to +125°C, making it suitable for demanding environments. This product is ideal for use in distributed power systems, industrial power supplies, communications infrastructure, and solar energy applications.
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 5A 32-PowerVQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 5A 32-PowerVQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 5A 32-PowerVQFN
Manufacturer: Microchip Technology
Win Source Part Number: 847766-MIC28515T-E/P
Series: Hyper Speed Control®
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: MIC28515
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC28515T-E/PHATR, MIC28515T-E/PHACT, MIC28515T-E/PHADKR
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 5A 32-PowerVQFN
Switching Voltage Regulators 75V/5A Hyper Speed Control Synchronous DC/DC Buck Regulator with External Mode Control
IC REG BUCK ADJUSTABLE 5A 32VQFN
IC REG BUCK ADJ 5A 32VQFN
IC REG BUCK ADJUSTABLE 5A 32VQFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC28515T-E/PHADKR-ND | 847766-MIC28515T-E/PHA | MIC28515T-E/PHA | MIC28515T-E/PHA | MIC28515T-E/PHA | MIC28515T-E/PHA | MIC28515T-E/PHA |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC28515T-E/PHA | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; 32-PowerVQFN | Other; Reel - TR | Other; 32-PowerVQFN | Other; 32-PowerVQFN | |||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 0.6000 to 32 volts | 0.6000 to 32 volts | 0.6000 volts | 0.6000 volts |