Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 5A 32-PowerVQFN
Switching Voltage Regulators 32 VQFN 6x6x0.9mm T/R
DC/DC BUCK REG 75V/5A
IC REG BUCK ADJ 5A 32VQFN
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC28514T-E/PHAVAO | MIC28514T-E/PHAVAO | MIC28514T-E/PHAVAO | MIC28514T-E/PHAVAO |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 32-PowerVQFN | Other; 32-PowerVQFN | ||
| Life Cycle Stage | Active | Active | ||
| Output Voltage | 0.6000 to 32 volts | 0.6000 volts | 0.6000 volts | |
| IOUT | 5 amps | 5 amps | 5 amps |