Manufacturer: Microchip Technology
Win Source Part Number: 845570-MIC28514T-E/P
Series: Hyper Speed Control®
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: MIC28514
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC28514T-E/PHADKR, MIC28514T-E/PHACT, MIC28514T-E/PHATR
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 5A 32-PowerVQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 5A 32-PowerVQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 5A 32-PowerVQFN
75V/5A Control DC/DC Buck Regulator
Switching Voltage Regulators 75V/5A Hyper Speed Control Synchronous DC/DC Buck Regulator with External Soft Start
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 5A 32-PowerVQFN
IC REG BUCK ADJUSTABLE 5A 32VQFN
IC REG BUCK ADJ 5A 32VQFN
IC REG BUCK ADJUSTABLE 5A 32VQFN
| Win Source Electronics | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 845570-MIC28514T-E/PHA | MIC28514T-E/PHACT-ND | 649484 | MIC28514T-E/PHA | MIC28514T-E/PHA | MIC28514T-E/PHA | MIC28514T-E/PHA | MIC28514T-E/PHA |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC28514T-E/PHA | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Reel - TR | Other; 32-PowerVQFN | Other; VQFN | Other; 32-PowerVQFN | Other; 32-PowerVQFN | |||
| Configuration / Function | Buck | Buck | ||||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||||
| Special Features | Synchronous Rectification | |||||||
| Output Voltage | 0.6000 to 32 volts | 0.6000 to 32 volts | 0.6000 volts | 0.6000 volts |