Microchip Technology, Inc. 75V/5A DC-DC Switching Buck Regulator with External Soft Start MIC28514

Description
The MIC28514/15 is a wide input range (4.5V-75V) integrated FET, 5A switching regulators. The MIC28514/15 is leveraging the latest enhanced high voltage COT controllers co-packaged with a pair of low FOM power trench N-Channel FETS with improved avalanche rating. The output voltage is adjustable down to 0.6V with +/- 1% accuracy. The MIC28515 offers a 'Mode" select pin allowing the user to choose in between Hyper Light load and Hyper Speed control operations. The Hyper Speed Control proprietary architecture allows for ultra-fast transient response while reducing the output capacitance. The MIC28514 offers the option of external "soft start" feature in place of "Mode" select pin allowing the user the flexibility to adjust soft start using an external capacitor. The MIC28514/15 offers a full suite of protection features to ensure safe operation of the device during fault conditions. These include UVLO, External soft start to reduce current inrush, hiccup current limit short circuit protection and thermal shutdown. The MCP28514/15 is available in a 38 pin 6mm x 6mm PQFN with a junction operating range from –40°C to +125°C. Additional Features Input voltage range: 4.5V to 75V Adjustable output from 0.6V to 32V (Limited by duty cycle) High Current capability of 5A Adaptive Constant On Time Control 0.6V Internal reference Adjustable 270 KHZ to 800KHZ switching Frequency High Voltage Internal LDO for single supply operation8 Operation with both internal and external VDD Output current up to 5A Supports start up to pre-bias output Internal compensator for tight output regulation Enable function for low stand-by current External programmable soft start to reduce inrush (MIC28514 Only) MODE select pin to enable light load operation (MIC28515 Only) Programmable current limit and hiccup short circuit protection Thermal shut down with hysteresis CCM only operation for reduced noise at low output current (MIC28514 Only) High performance low profile lead frame based package Next generation Power Trench MOSFETS for clean switching and reduced ringing Compact size – 6 X 6 mm PQFN –40°C to +125°C junction temperature range
Datasheet
Description
The MIC28514/15 is a wide input range (4.5V-75V) integrated FET, 5A switching regulators. The MIC28514/15 is leveraging the latest enhanced high voltage COT controllers co-packaged with a pair of low FOM power trench N-Channel FETS with improved avalanche rating. The output voltage is adjustable down to 0.6V with +/- 1% accuracy. The MIC28515 offers a 'Mode" select pin allowing the user to choose in between Hyper Light load and Hyper Speed control operations. The Hyper Speed Control proprietary architecture allows for ultra-fast transient response while reducing the output capacitance. The MIC28514 offers the option of external "soft start" feature in place of "Mode" select pin allowing the user the flexibility to adjust soft start using an external capacitor. The MIC28514/15 offers a full suite of protection features to ensure safe operation of the device during fault conditions. These include UVLO, External soft start to reduce current inrush, hiccup current limit short circuit protection and thermal shutdown. The MCP28514/15 is available in a 38 pin 6mm x 6mm PQFN with a junction operating range from –40°C to +125°C. Additional Features Input voltage range: 4.5V to 75V Adjustable output from 0.6V to 32V (Limited by duty cycle) High Current capability of 5A Adaptive Constant On Time Control 0.6V Internal reference Adjustable 270 KHZ to 800KHZ switching Frequency High Voltage Internal LDO for single supply operation8 Operation with both internal and external VDD Output current up to 5A Supports start up to pre-bias output Internal compensator for tight output regulation Enable function for low stand-by current External programmable soft start to reduce inrush (MIC28514 Only) MODE select pin to enable light load operation (MIC28515 Only) Programmable current limit and hiccup short circuit protection Thermal shut down with hysteresis CCM only operation for reduced noise at low output current (MIC28514 Only) High performance low profile lead frame based package Next generation Power Trench MOSFETS for clean switching and reduced ringing Compact size – 6 X 6 mm PQFN –40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
75V/5A DC-DC Switching Buck Regulator with External Soft Start - MIC28514 - Microchip Technology, Inc.
Chandler, AZ, United States
75V/5A DC-DC Switching Buck Regulator with External Soft Start
MIC28514
75V/5A DC-DC Switching Buck Regulator with External Soft Start MIC28514
The MIC28514/15 is a wide input range (4.5V-75V) integrated FET, 5A switching regulators. The MIC28514/15 is leveraging the latest enhanced high voltage COT controllers co-packaged with a pair of low FOM power trench N-Channel FETS with improved avalanche rating. The output voltage is adjustable down to 0.6V with +/- 1% accuracy. The MIC28515 offers a 'Mode" select pin allowing the user to choose in between Hyper Light load and Hyper Speed control operations. The Hyper Speed Control proprietary architecture allows for ultra-fast transient response while reducing the output capacitance. The MIC28514 offers the option of external "soft start" feature in place of "Mode" select pin allowing the user the flexibility to adjust soft start using an external capacitor. The MIC28514/15 offers a full suite of protection features to ensure safe operation of the device during fault conditions. These include UVLO, External soft start to reduce current inrush, hiccup current limit short circuit protection and thermal shutdown. The MCP28514/15 is available in a 38 pin 6mm x 6mm PQFN with a junction operating range from –40°C to +125°C. Additional Features Input voltage range: 4.5V to 75V Adjustable output from 0.6V to 32V (Limited by duty cycle) High Current capability of 5A Adaptive Constant On Time Control 0.6V Internal reference Adjustable 270 KHZ to 800KHZ switching Frequency High Voltage Internal LDO for single supply operation8 Operation with both internal and external VDD Output current up to 5A Supports start up to pre-bias output Internal compensator for tight output regulation Enable function for low stand-by current External programmable soft start to reduce inrush (MIC28514 Only) MODE select pin to enable light load operation (MIC28515 Only) Programmable current limit and hiccup short circuit protection Thermal shut down with hysteresis CCM only operation for reduced noise at low output current (MIC28514 Only) High performance low profile lead frame based package Next generation Power Trench MOSFETS for clean switching and reduced ringing Compact size – 6 X 6 mm PQFN –40°C to +125°C junction temperature range

The MIC28514/15 is a wide input range (4.5V-75V) integrated FET, 5A switching regulators. The MIC28514/15 is leveraging the latest enhanced high voltage COT controllers co-packaged with a pair of low FOM power trench N-Channel FETS with improved avalanche rating. The output voltage is adjustable down to 0.6V with +/- 1% accuracy. The MIC28515 offers a 'Mode" select pin allowing the user to choose in between Hyper Light load and Hyper Speed control operations. The Hyper Speed Control proprietary architecture allows for ultra-fast transient response while reducing the output capacitance. The MIC28514 offers the option of external "soft start" feature in place of "Mode" select pin allowing the user the flexibility to adjust soft start using an external capacitor. The MIC28514/15 offers a full suite of protection features to ensure safe operation of the device during fault conditions. These include UVLO, External soft start to reduce current inrush, hiccup current limit short circuit protection and thermal shutdown.
The MCP28514/15 is available in a 38 pin 6mm x 6mm PQFN with a junction operating range from –40°C to +125°C.

Additional Features

    • Input voltage range: 4.5V to 75V
    • Adjustable output from 0.6V to 32V (Limited by duty cycle)
    • High Current capability of 5A
    • Adaptive Constant On Time Control
    • 0.6V Internal reference
    • Adjustable 270 KHZ to 800KHZ switching Frequency
    • High Voltage Internal LDO for single supply operation8
    • Operation with both internal and external VDD
    • Output current up to 5A
    • Supports start up to pre-bias output
    • Internal compensator for tight output regulation
    • Enable function for low stand-by current
    • External programmable soft start to reduce inrush (MIC28514 Only)
    • MODE select pin to enable light load operation (MIC28515 Only)
    • Programmable current limit and hiccup short circuit protection
    • Thermal shut down with hysteresis
    • CCM only operation for reduced noise at low output current (MIC28514 Only)
    • High performance low profile lead frame based package
    • Next generation Power Trench MOSFETS for clean switching and reduced ringing
    • Compact size – 6 X 6 mm PQFN
    • –40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Switching Voltage Regulators
Product Number MIC28514
Product Name 75V/5A DC-DC Switching Buck Regulator with External Soft Start
Configuration / Function Buck
Package Type Other; ['VQFN']
IOUT 5 amps
VIN 4.5 to 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear + Switching - A8450KLBTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
VIN 6 to 45 volts
View Details
5 suppliers
PMIC - Voltage Regulators - DC DC Switching Controllers - ADP1147AN-5 - Lingto Electronic Limited
Specs
Special Features Internal Current Limit; Current Limit, Enable, Frequency Control
View Details
DC DC Switching Controllers - CHL8325A-16CRT-ND - DigiKey
Specs
Configuration / Function Buck
Package Type Other; 40-VFQFN Exposed Pad
fsw 200 to 1200 kHz
View Details
4 suppliers