Manufacturer: Microchip Technology
Win Source Part Number: 852745-MIC28513-2YFL
Series: Hyper Speed Control®
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: MIC28513
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1611-MIC28513-2YFL-T
IC REG BUCK ADJ 4A 24FCQFN
IC REG BUCK ADJ 4A 24FCQFN
Switching Voltage Regulators 45V, 4A Synchronous Buck Regulator with HyperSpeed Control
IC REG BUCK ADJ 4A 24FCQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 24-VFQFN Exposed Pad
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 852745-MIC28513-2YFL-T5 | MIC28513-2YFL-T5 | MIC28513-2YFL-T5 | MIC28513-2YFL-T5 | MIC28513-2YFL-T5 | MIC28513-2YFL-T5 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC28513-2YFL-T5 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Reel - TR | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | |||
| Life Cycle Stage | Active | Active | ||||
| Output Voltage | 0.8000 volts | 0.8000 volts | 0.8000 to 38.25 volts | |||
| IOUT | 4 amps | 4 amps | 4 amps | 4 amps | ||
| fsw | 200 to 680 kHz | 200 kHz | 200 to 680 kHz | 200 to 680 kHz |