The MIC28513-1YFL-TR is a synchronous step-down switching regulator designed to operate within a wide input voltage range of 4.6V to 45V, providing up to 4A output current. It features integrated high-side and low-side N-channel MOSFETs, which enhance efficiency and reduce component count. The output voltage is adjustable down to 0.8V with a guaranteed accuracy of ±1%. The device supports a programmable switching frequency from 200 kHz to 680 kHz, allowing for flexibility in design. This regulator incorporates several protection features, including undervoltage lockout, thermal shutdown, and a foldback current limit with "hiccup" mode short-circuit protection. It also includes a built-in 5V regulator for single-supply operation and has a fixed soft-start time of 5 ms to minimize inrush current. The MIC28513-1 is housed in a thermally-enhanced 24-pin 3 mm x 4 mm FQFN package, suitable for applications requiring high efficiency and reliability, such as industrial power supplies and distributed supply regulation. The operational temperature range is from -40°C to +125°C, making it suitable for a variety of environments.
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 24-VFQFN Exposed Pad
Manufacturer: Microchip Technology
Win Source Part Number: 1320572-MIC28513-1YF
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 5,000
Mounting: Surface Mount
Current - Output: 4A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 340kHz ~ 680kHz
Voltage - Output (Max): 38.25V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.6V
Voltage - Input (Max): 45V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Supplier Device Package: 24-FCQFN (3x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 24-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC28513-1YFL TR,MIC28513-1YFL TR-ND
Base Product Number: MIC28513
RoHS Status: ROHS3 Compliant
IC REG BUCK ADJ 4A 24FCQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 24-VFQFN Exposed Pad
IC REG BUCK ADJ 4A 24FCQFN
Switching Voltage Regulators 45V, 4A Synchronous Buck Regulator with HyperLight Load
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC28513-1YFL-TR-ND | 1320572-MIC28513-1YFL-TR | MIC28513-1YFL-TR | MIC28513-1YFL-TR | MIC28513-1YFL-TR | MIC28513-1YFL-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 38.25 volts | 0.8000 to 38.25 volts | 0.8000 volts |