Manufacturer: Microchip Technology
Win Source Part Number: 927057-MIC28513-1YFL
Series: HyperLight Load®
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 24-VFQFN Exposed Pad
Package: 24-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC28513
Categories: Integrated Circuits (ICs)
Case / Package: 24-FCQFN (3x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC28513-1YFL-T5CT, MIC28513-1YFL-T5TR, MIC28513-1YFL-T5DKR,
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 24-VFQFN Exposed Pad
IC REG BUCK ADJ 4A 24FCQFN
Switching Voltage Regulators 45V, 4A Synchronous Buck Regulator with HyperLight Load
IC REG BUCK ADJ 4A SYNC
IC REG BUCK ADJ 4A 24FCQFN
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 927057-MIC28513-1YFL-T5 | MIC28513-1YFL-T5 | MIC28513-1YFL-T5 | MIC28513-1YFL-T5 | 536-MIC28513-1YFL-T5 | MIC28513-1YFL-T5 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC28513-1YFL-T5 | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | IC REG BUCK ADJ 4A SYNC | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 24-FCQFN (3x4) | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad, FC | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||||
| Life Cycle Stage | Active | Active |