Microchip Technology, Inc. 70V/2A Synchronous Buck Regulator w/Hyper Speed Control™ MIC28512

Description
The MIC28512 is a synchronous step-down switching regulator with internal power switches capable of providing up to 2A output current from a wide input supply range from 4.6V to 70V. The output voltage is adjustable down to 0.8V with a guaranteed accuracy of ±1%. A constant switching frequency can be programmed from 200kHz to 680kHz. The Hyper Speed Control™ and HyperLight Load® architectures of the MIC28512 allow for high VIN (low VOUT) operation and ultra-fast transient response while reducing the required output capacitance and providing very good light load efficiency. The MIC28512 offers a full suite of protection features to ensure protections under fault conditions. These include under-voltage lockout to ensure proper operation under power sag conditions, internal soft-start to reduce inrush current, fold-back current limit, "hiccup" mode short-circuit protection, and thermal shutdown. Additional Features 4.6V to 70V operating input voltage supply Up to 2A output current Integrated high-side and low-side N-channel MOSFETs HyperLight Load® (MIC28512-1) and Hyper Speed Control™ (MIC28512-2) architecture Enable input and power good (PGOOD) output Programmable current limit and foldback "hiccup" mode short-circuit protection Built-in 5V regulator for single-supply operation Adjustable 200kHz to 680kHz switching frequency Fixed 5ms soft-start Internal compensation and thermal shutdown Thermally enhanced 24-pin 3mm — 4mm FCQFN package Junction temperature range of -40°C to +125°C
Datasheet
Description
The MIC28512 is a synchronous step-down switching regulator with internal power switches capable of providing up to 2A output current from a wide input supply range from 4.6V to 70V. The output voltage is adjustable down to 0.8V with a guaranteed accuracy of ±1%. A constant switching frequency can be programmed from 200kHz to 680kHz. The Hyper Speed Control™ and HyperLight Load® architectures of the MIC28512 allow for high VIN (low VOUT) operation and ultra-fast transient response while reducing the required output capacitance and providing very good light load efficiency. The MIC28512 offers a full suite of protection features to ensure protections under fault conditions. These include under-voltage lockout to ensure proper operation under power sag conditions, internal soft-start to reduce inrush current, fold-back current limit, "hiccup" mode short-circuit protection, and thermal shutdown. Additional Features 4.6V to 70V operating input voltage supply Up to 2A output current Integrated high-side and low-side N-channel MOSFETs HyperLight Load® (MIC28512-1) and Hyper Speed Control™ (MIC28512-2) architecture Enable input and power good (PGOOD) output Programmable current limit and foldback "hiccup" mode short-circuit protection Built-in 5V regulator for single-supply operation Adjustable 200kHz to 680kHz switching frequency Fixed 5ms soft-start Internal compensation and thermal shutdown Thermally enhanced 24-pin 3mm — 4mm FCQFN package Junction temperature range of -40°C to +125°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
70V/2A Synchronous Buck Regulator w/Hyper Speed Control™ - MIC28512 - Microchip Technology, Inc.
Chandler, AZ, United States
70V/2A Synchronous Buck Regulator w/Hyper Speed Control™
MIC28512
70V/2A Synchronous Buck Regulator w/Hyper Speed Control™ MIC28512
The MIC28512 is a synchronous step-down switching regulator with internal power switches capable of providing up to 2A output current from a wide input supply range from 4.6V to 70V. The output voltage is adjustable down to 0.8V with a guaranteed accuracy of ±1%. A constant switching frequency can be programmed from 200kHz to 680kHz. The Hyper Speed Control™ and HyperLight Load® architectures of the MIC28512 allow for high VIN (low VOUT) operation and ultra-fast transient response while reducing the required output capacitance and providing very good light load efficiency. The MIC28512 offers a full suite of protection features to ensure protections under fault conditions. These include under-voltage lockout to ensure proper operation under power sag conditions, internal soft-start to reduce inrush current, fold-back current limit, "hiccup" mode short-circuit protection, and thermal shutdown. Additional Features 4.6V to 70V operating input voltage supply Up to 2A output current Integrated high-side and low-side N-channel MOSFETs HyperLight Load® (MIC28512-1) and Hyper Speed Control™ (MIC28512-2) architecture Enable input and power good (PGOOD) output Programmable current limit and foldback "hiccup" mode short-circuit protection Built-in 5V regulator for single-supply operation Adjustable 200kHz to 680kHz switching frequency Fixed 5ms soft-start Internal compensation and thermal shutdown Thermally enhanced 24-pin 3mm — 4mm FCQFN package Junction temperature range of -40°C to +125°C

The MIC28512 is a synchronous step-down switching regulator with internal power switches capable of providing up to 2A output current from a wide input supply range from 4.6V to 70V. The output voltage is adjustable down to 0.8V with a guaranteed accuracy of ±1%. A constant switching frequency can be programmed from 200kHz to 680kHz. The Hyper Speed Control™ and HyperLight Load® architectures of the MIC28512 allow for high VIN (low VOUT) operation and ultra-fast transient response while reducing the required output capacitance and providing very good light load efficiency.

The MIC28512 offers a full suite of protection features to ensure protections under fault conditions. These include under-voltage lockout to ensure proper operation under power sag conditions, internal soft-start to reduce inrush current, fold-back current limit, "hiccup" mode short-circuit protection, and thermal shutdown.

Additional Features

    • 4.6V to 70V operating input voltage supply
    • Up to 2A output current
    • Integrated high-side and low-side N-channel MOSFETs
    • HyperLight Load® (MIC28512-1) and Hyper Speed Control™ (MIC28512-2) architecture
    • Enable input and power good (PGOOD) output
    • Programmable current limit and foldback "hiccup" mode short-circuit protection
    • Built-in 5V regulator for single-supply operation
    • Adjustable 200kHz to 680kHz switching frequency
    • Fixed 5ms soft-start
    • Internal compensation and thermal shutdown
    • Thermally enhanced 24-pin 3mm — 4mm FCQFN package
    • Junction temperature range of -40°C to +125°C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC28512
Product Name 70V/2A Synchronous Buck Regulator w/Hyper Speed Control™
Package Type Other; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Controllers - ADP1147AN-5 - Lingto Electronic Limited
Specs
Regulator Category Switching
Special Features Internal Current Limit; Current Limit, Enable, Frequency Control
View Details
1.8V 0.15A SOT-89 LDO Voltage Regulator IC - 699-AAT3220IQY-1.8-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Linear
View Details
2 suppliers
Voltage Regulators - 2060193 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; Sot
View Details
LED Drivers - A6276ELWTR - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Regulator Category Linear
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
View Details