Win Source Part Number: 1345262-MIC28512-2YF
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Series: Hyper Speed Control®
Package: Tape & Reel
Standard Package: 500
Current - Output: 2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 680kHz
Voltage - Output (Max): 59.5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.6V
Voltage - Input (Max): 70V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Mounting Type: Surface Mount
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-FCQFN (3x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MIC28512
IC REG BUCK ADJ 2A 24FCQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 24-VFQFN Exposed Pad
IC REG BUCK ADJ 2A 24FCQFN
Switching Voltage Regulators 70V, 2A Synchronous Buck Regulator w/HyperSpeed Control
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1345262-MIC28512-2YFL-T5 | MIC28512-2YFL-T5 | MIC28512-2YFL-T5 | MIC28512-2YFL-T5 | MIC28512-2YFL-T5 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; Tape & Reel | Other; 24-VFQFN Exposed Pad | |||
| Special Features | Multiple Outputs; Synchronous Rectification | ||||
| fsw | 200 to 680 kHz | 200 to 680 kHz | 200 to 680 kHz | 200 to 680 kHz |