Win Source Part Number: 1345257-MIC28512-1YF
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Series: HyperLight Load®
Package: Tape & Reel
Standard Package: 5,000
Current - Output: 2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 680kHz
Voltage - Output (Max): 59.5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.6V
Voltage - Input (Max): 70V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Mounting Type: Surface Mount
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-FCQFN (3x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MIC28512
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 24-VFQFN Exposed Pad
IC REG BUCK ADJ 2A 24FCQFN
IC REG BUCK ADJ 2A 24FCQFN
Switching Voltage Regulators 70V, 2A Synchronous Buck Regulator w/Hyper Light Load
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 24-VFQFN Exposed Pad
IC REG BUCK ADJ 2A 24FCQFN
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1345257-MIC28512-1YFL-TR | MIC28512-1YFL-TR-ND | MIC28512-1YFL-TR | MIC28512-1YFL-TR | MIC28512-1YFL-TR | MIC28512-1YFL-TR | MIC28512-1YFL-TR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; Tape & Reel | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| fsw | 200 to 680 kHz | 200 to 680 kHz | 200 kHz | 200 to 680 kHz | 200 to 680 kHz | 200 to 680 kHz |