The MIC28512-1YFL-T5 is a synchronous step-down switching regulator designed to operate within a wide input voltage range of 4.6V to 70V, providing up to 2A output current. It features integrated high-side and low-side N-channel MOSFETs, allowing for efficient power conversion. The output voltage is adjustable down to 0.8V with a guaranteed accuracy of ±1%. The device supports a programmable switching frequency from 200 kHz to 680 kHz, enhancing design flexibility. Key protective features include undervoltage lockout, internal soft-start to minimize inrush current, foldback current-limit, "hiccup" mode short-circuit protection, and thermal shutdown. The MIC28512-1YFL-T5 is housed in a thermally-enhanced 24-pin 3 mm x 4 mm FCQFN package and operates over a junction temperature range of -40°C to +125°C. This regulator is suitable for applications such as industrial power supplies, distributed supply regulation, and high-voltage single-board systems.
Win Source Part Number: 1345258-MIC28512-1YF
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Series: HyperLight Load®
Package: Tape & Reel
Standard Package: 500
Current - Output: 2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 680kHz
Voltage - Output (Max): 59.5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.6V
Voltage - Input (Max): 70V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Mounting Type: Surface Mount
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-FCQFN (3x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MIC28512
Product Status: Obsolete
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 24-VFQFN Exposed Pad
IC REG BUCK ADJ 2A 24FCQFN
IC REG BUCK ADJ 2A 24FCQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 24-VFQFN Exposed Pad
Switching Voltage Regulators 70V, 2A Synchronous Buck Regulator w/Hyper Light Load
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1345258-MIC28512-1YFL-T5 | 576-4883-2-ND | MIC28512-1YFL-T5 | MIC28512-1YFL-T5 | MIC28512-1YFL-T5 | MIC28512-1YFL-T5 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; Tape & Reel | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| fsw | 200 to 680 kHz | 200 to 680 kHz | 200 to 680 kHz | 200 to 680 kHz | 200 to 680 kHz |