Microchip Technology, Inc. 60V/3A Synchronous Buck Regulator w/Hyper Speed Control™ MIC28511

Description
The MIC28511 is a synchronous step-down switching regulator with internal power switches capable of providing up to 3A output current from a wide input supply range from 4.6V to 60V. The output voltage is adjustable down to 0.8V with a guaranteed accuracy of ±1%. A constant switching frequency can be programmed from 200kHz to 680kHz. The Hyper Speed Control™ and HyperLight Load® architectures of the MIC28511 allow for high VIN (low VOUT) operation and ultra-fast transient response while reducing the required output capacitance and providing very good light load efficiency. The MIC28511 offers a full suite of protection features to ensure protections under fault conditions. These include under-voltage lockout to ensure proper operation under power sag conditions, internal soft-start to reduce inrush current, fold-back current limit, “hiccup” mode short-circuit protection, and thermal shutdown. Additional Features 4.6V to 60V operating input voltage supply Up to 3A output current Integrated high-side and low-side N-channel MOSFETs HyperLight Load® (MIC28511-1) and Hyper Speed Control™ (MIC28511-2) architecture Enable input and power good (PGOOD) output Programmable current limit and foldback "hiccup" mode short-circuit protection Built-in 5V regulator for single-supply operation Adjustable 200kHz to 680kHz switching frequency Fixed 5ms soft-start Internal compensation and thermal shutdown Thermally enhanced 24-pin 3mm — 4mm FCQFN package Junction temperature range of -40°C to +125°C
Datasheet
Description
The MIC28511 is a synchronous step-down switching regulator with internal power switches capable of providing up to 3A output current from a wide input supply range from 4.6V to 60V. The output voltage is adjustable down to 0.8V with a guaranteed accuracy of ±1%. A constant switching frequency can be programmed from 200kHz to 680kHz. The Hyper Speed Control™ and HyperLight Load® architectures of the MIC28511 allow for high VIN (low VOUT) operation and ultra-fast transient response while reducing the required output capacitance and providing very good light load efficiency. The MIC28511 offers a full suite of protection features to ensure protections under fault conditions. These include under-voltage lockout to ensure proper operation under power sag conditions, internal soft-start to reduce inrush current, fold-back current limit, “hiccup” mode short-circuit protection, and thermal shutdown. Additional Features 4.6V to 60V operating input voltage supply Up to 3A output current Integrated high-side and low-side N-channel MOSFETs HyperLight Load® (MIC28511-1) and Hyper Speed Control™ (MIC28511-2) architecture Enable input and power good (PGOOD) output Programmable current limit and foldback "hiccup" mode short-circuit protection Built-in 5V regulator for single-supply operation Adjustable 200kHz to 680kHz switching frequency Fixed 5ms soft-start Internal compensation and thermal shutdown Thermally enhanced 24-pin 3mm — 4mm FCQFN package Junction temperature range of -40°C to +125°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
60V/3A Synchronous Buck Regulator w/Hyper Speed Control™ - MIC28511 - Microchip Technology, Inc.
Chandler, AZ, United States
60V/3A Synchronous Buck Regulator w/Hyper Speed Control™
MIC28511
60V/3A Synchronous Buck Regulator w/Hyper Speed Control™ MIC28511
The MIC28511 is a synchronous step-down switching regulator with internal power switches capable of providing up to 3A output current from a wide input supply range from 4.6V to 60V. The output voltage is adjustable down to 0.8V with a guaranteed accuracy of ±1%. A constant switching frequency can be programmed from 200kHz to 680kHz. The Hyper Speed Control™ and HyperLight Load® architectures of the MIC28511 allow for high VIN (low VOUT) operation and ultra-fast transient response while reducing the required output capacitance and providing very good light load efficiency. The MIC28511 offers a full suite of protection features to ensure protections under fault conditions. These include under-voltage lockout to ensure proper operation under power sag conditions, internal soft-start to reduce inrush current, fold-back current limit, “hiccup” mode short-circuit protection, and thermal shutdown. Additional Features 4.6V to 60V operating input voltage supply Up to 3A output current Integrated high-side and low-side N-channel MOSFETs HyperLight Load® (MIC28511-1) and Hyper Speed Control™ (MIC28511-2) architecture Enable input and power good (PGOOD) output Programmable current limit and foldback "hiccup" mode short-circuit protection Built-in 5V regulator for single-supply operation Adjustable 200kHz to 680kHz switching frequency Fixed 5ms soft-start Internal compensation and thermal shutdown Thermally enhanced 24-pin 3mm — 4mm FCQFN package Junction temperature range of -40°C to +125°C

The MIC28511 is a synchronous step-down switching regulator with internal power switches capable of providing up to 3A output current from a wide input supply range from 4.6V to 60V. The output voltage is adjustable down to 0.8V with a guaranteed accuracy of ±1%. A constant switching frequency can be programmed from 200kHz to 680kHz. The Hyper Speed Control™ and HyperLight Load® architectures of the MIC28511 allow for high VIN (low VOUT) operation and ultra-fast transient response while reducing the required output capacitance and providing very good light load efficiency.

The MIC28511 offers a full suite of protection features to ensure protections under fault conditions. These include under-voltage lockout to ensure proper operation under power sag conditions, internal soft-start to reduce inrush current, fold-back current limit, “hiccup” mode short-circuit protection, and thermal shutdown.

Additional Features

    • 4.6V to 60V operating input voltage supply
    • Up to 3A output current
    • Integrated high-side and low-side N-channel MOSFETs
    • HyperLight Load® (MIC28511-1) and Hyper Speed Control™ (MIC28511-2) architecture
    • Enable input and power good (PGOOD) output
    • Programmable current limit and foldback "hiccup" mode short-circuit protection
    • Built-in 5V regulator for single-supply operation
    • Adjustable 200kHz to 680kHz switching frequency
    • Fixed 5ms soft-start
    • Internal compensation and thermal shutdown
    • Thermally enhanced 24-pin 3mm — 4mm FCQFN package
    • Junction temperature range of -40°C to +125°C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC28511
Product Name 60V/3A Synchronous Buck Regulator w/Hyper Speed Control™
Package Type Other; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1109AAN-3.3 - Lingto Electronic Limited
Specs
Regulator Category Switching
IOUT 1.2 amps
View Details
Ultra-Fast Boosting Power Supply for 3G/4G/LTE PA Envelope Tracking - Q845 - Skyworks Solutions, Inc.
Specs
Package Type Other; WLCSP, 24-pin
Output Voltage 0.2500 to 0.9800 volts
IQ 9.00E-5 amps
View Details
Switching Regulators - 1904487 - RS Components, Ltd.
Specs
Regulator Category Switching
Operating Temperature 85 C (185 F)
View Details
40V Input, 3A, 2Mhz Sr Buck - A8654KLPTR-T - Allegro MicroSystems Inc.
Specs
Regulator Category Switching
Package Type Other; 16-Pin TSSOP
View Details
9 suppliers