Manufacturer: Microchip Technology
Win Source Part Number: 927056-MIC28511-1YFL
Series: HyperLight Load®
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 24-VFQFN Exposed Pad
Package: 24-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC28511
Categories: Integrated Circuits (ICs)
Case / Package: 24-FCQFN (3x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-4881-2, 576-4881-1, 1611-MIC28511-1YFL-T
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 24-VFQFN Exposed Pad
IC REG BUCK ADJ 3A 24FCQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 24-VFQFN Exposed Pad
Switching Voltage Regulators 60V, 3A Synchronous Buck Regulator w/ HyperLight Load
IC REG BUCK ADJ 3A 24FCQFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 927056-MIC28511-1YFL-T5 | 576-4881-2-ND | MIC28511-1YFL-T5 | MIC28511-1YFL-T5 | MIC28511-1YFL-T5 | MIC28511-1YFL-T5 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC28511-1YFL-T5 | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 24-FCQFN (3x4) | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Special Features | Synchronous Rectification |