Manufacturer: Microchip Technology
Win Source Part Number: 884709-MIC28510YJL-T
Series: Hyper Speed Control®, SuperSwitcher II™
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 28-PowerVQFN
Package: 28-PowerVQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC28510
Categories: Integrated Circuits (ICs)
Case / Package: 28-QFN (5x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-4337-1, 576-4337-2, 576-4337-6, MIC28510YJL TR, MIC28510YJL TR-ND, MIC28510YJLTR
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 28-PowerVQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 28-PowerVQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 28-PowerVQFN
IC REG BUCK ADJUSTABLE 4A 28MLF
IC REG BUCK ADJUSTABLE 4A 28MLF
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 28-PowerVQFN
IC REG BUCK ADJ 4A 28QFN
Switching Voltage Regulators 75V/4A DC-DC Buck Regulator with HSC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 884709-MIC28510YJL-TR | 576-4337-6-ND | MIC28510YJL-TR | MIC28510YJL-TR | MIC28510YJL-TR | MIC28510YJL-TR | MIC28510YJL-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC28510YJL-TR | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Package Type | Other; 28-QFN (5x6) | Other; 28-PowerVQFN | Other; 28-PowerVQFN | Other; 28-PowerVQFN | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Special Features | Synchronous Rectification |