Microchip Technology, Inc. Dc/dc Conv, Sync Buck, 625Khz, 125Deg C; Topology Microchip MIC28510YJL-TR

Description
DC/DC CONV, SYNC BUCK, 625KHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:75V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLF; No. of Pins:28Pins; Output Current:4A RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 625KHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:75V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLF; No. of Pins:28Pins; Output Current:4A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 625Khz, 125Deg C; Topology Microchip - 41AH8536 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 625Khz, 125Deg C; Topology Microchip
41AH8536
Dc/dc Conv, Sync Buck, 625Khz, 125Deg C; Topology Microchip 41AH8536
DC/DC CONV, SYNC BUCK, 625KHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:75V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLF; No. of Pins:28Pins; Output Current:4A RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 625KHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:75V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLF; No. of Pins:28Pins; Output Current:4A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 41AH8536
Product Name Dc/dc Conv, Sync Buck, 625Khz, 125Deg C; Topology Microchip
Input Voltage 4.5 to 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China - No.1601394453820 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details