Microchip Technology, Inc. 75V/4A DC-DC Buck Regulator w/Hyper Speed Control™ MIC28510

Description
The MIC28510 is an adjustable frequency, synchronous buck regulator featuring unique adaptive on-time control architecture. The MIC28510 operates over an input supply range of 4.5V to 75V and provides a regulated output of up to 4A of output current. The output voltage is adjustable down to 0.8V with a guaranteed accuracy of ±1%. Hyper Speed Control™ architecture allows for ultra-fast transient response while reducing the output capacitance and also makes (High VIN) / (Low VOUT) operation possible. This adaptive tON ripple control architecture combines the advantages of fixed-frequency operation and fast transient response in a single device. The MIC28510 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include undervoltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, foldback current limit, "hiccup" mode short circuit protection, and thermal shutdown. Additional Features Hyper Speed Control™ architecture enables High delta V operation (VIN = 75V and VOUT = 0.8V) Small output capacitance 4.5V to 75V voltage input 4A output current capability, up to 95% efficiency Adjustable output voltage form 0.8V to 24V ≤1% FB accuracy Any Capacitor™ stable Zero-ESR to high ESR output capacitors 100kHz to 500kHz switching frequency Internal compensation Foldback current limit and "hiccup" mode short-circuit protection Thermal shutdown Supports safe startup into a pre-biased load -40°C to +125°C junction temperature range
Datasheet
Description
The MIC28510 is an adjustable frequency, synchronous buck regulator featuring unique adaptive on-time control architecture. The MIC28510 operates over an input supply range of 4.5V to 75V and provides a regulated output of up to 4A of output current. The output voltage is adjustable down to 0.8V with a guaranteed accuracy of ±1%. Hyper Speed Control™ architecture allows for ultra-fast transient response while reducing the output capacitance and also makes (High VIN) / (Low VOUT) operation possible. This adaptive tON ripple control architecture combines the advantages of fixed-frequency operation and fast transient response in a single device. The MIC28510 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include undervoltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, foldback current limit, "hiccup" mode short circuit protection, and thermal shutdown. Additional Features Hyper Speed Control™ architecture enables High delta V operation (VIN = 75V and VOUT = 0.8V) Small output capacitance 4.5V to 75V voltage input 4A output current capability, up to 95% efficiency Adjustable output voltage form 0.8V to 24V ≤1% FB accuracy Any Capacitor™ stable Zero-ESR to high ESR output capacitors 100kHz to 500kHz switching frequency Internal compensation Foldback current limit and "hiccup" mode short-circuit protection Thermal shutdown Supports safe startup into a pre-biased load -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
75V/4A DC-DC Buck Regulator w/Hyper Speed Control™ - MIC28510 - Microchip Technology, Inc.
Chandler, AZ, United States
75V/4A DC-DC Buck Regulator w/Hyper Speed Control™
MIC28510
75V/4A DC-DC Buck Regulator w/Hyper Speed Control™ MIC28510
The MIC28510 is an adjustable frequency, synchronous buck regulator featuring unique adaptive on-time control architecture. The MIC28510 operates over an input supply range of 4.5V to 75V and provides a regulated output of up to 4A of output current. The output voltage is adjustable down to 0.8V with a guaranteed accuracy of ±1%. Hyper Speed Control™ architecture allows for ultra-fast transient response while reducing the output capacitance and also makes (High VIN) / (Low VOUT) operation possible. This adaptive tON ripple control architecture combines the advantages of fixed-frequency operation and fast transient response in a single device. The MIC28510 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include undervoltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, foldback current limit, "hiccup" mode short circuit protection, and thermal shutdown. Additional Features Hyper Speed Control™ architecture enables High delta V operation (VIN = 75V and VOUT = 0.8V) Small output capacitance 4.5V to 75V voltage input 4A output current capability, up to 95% efficiency Adjustable output voltage form 0.8V to 24V ≤1% FB accuracy Any Capacitor™ stable Zero-ESR to high ESR output capacitors 100kHz to 500kHz switching frequency Internal compensation Foldback current limit and "hiccup" mode short-circuit protection Thermal shutdown Supports safe startup into a pre-biased load -40°C to +125°C junction temperature range

The MIC28510 is an adjustable frequency, synchronous buck regulator featuring unique adaptive on-time control architecture. The MIC28510 operates over an input supply range of 4.5V to 75V and provides a regulated output of up to 4A of output current. The output voltage is adjustable down to 0.8V with a guaranteed accuracy of ±1%.

Hyper Speed Control™ architecture allows for ultra-fast transient response while reducing the output capacitance and also makes (High VIN) / (Low VOUT) operation possible. This adaptive tON ripple control architecture combines the advantages of fixed-frequency operation and fast transient response in a single device.

The MIC28510 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include undervoltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, foldback current limit, "hiccup" mode short circuit protection, and thermal shutdown.

Additional Features

    • Hyper Speed Control™ architecture enables
    • High delta V operation (VIN = 75V and VOUT = 0.8V)
    • Small output capacitance
    • 4.5V to 75V voltage input
    • 4A output current capability, up to 95% efficiency
    • Adjustable output voltage form 0.8V to 24V
    • ≤1% FB accuracy
    • Any Capacitor™ stable
    • Zero-ESR to high ESR output capacitors
    • 100kHz to 500kHz switching frequency
    • Internal compensation
    • Foldback current limit and "hiccup" mode short-circuit protection
    • Thermal shutdown
    • Supports safe startup into a pre-biased load
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC28510
Product Name 75V/4A DC-DC Buck Regulator w/Hyper Speed Control™
Package Type Other; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Controllers - AD9560AKR - Lingto Electronic Limited
Specs
Regulator Category Switching
View Details
Voltage Regulators - 2060238 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; Sot
View Details
LED Drivers - A6211GLJTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details